Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 6 V ~ 27 V
Supply Voltage 4.5 V ~ 5.5 V
Rds On (Typ) 15 mOhm
Features Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 24-PowerQFN
Manufacturer Package 24-PQFN (12x12)
Win Source Part Number 787743-MC33580BAPNAR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC33580
Introduction Date March 28, 2007
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33580BAPNAR2 CAD Model

Description

The MC33580BAPNAR2 is a state-of-the-art automotive-grade switch mode power supply (SMPS) designed and manufactured by NXP Semiconductors. This advanced component is engineered to meet the rigorous demands of automotive applications, providing a reliable and efficient power management solution for vehicle electronics.

Key Features

  • Voltage Range: The device operates over a wide input voltage range, making it suitable for various automotive battery voltages.
  • Output Current: It is capable of delivering a continuous output current, ensuring stable performance for connected loads.
  • High Efficiency: With its SMPS technology, the MC33580BAPNAR2 offers high efficiency, which translates to reduced heat dissipation and improved reliability.
  • Protection Features: It includes several protection features such as overcurrent, overvoltage, and thermal shutdown to safeguard the system against potential damage.
  • Temperature Range: The device is designed to operate over a broad temperature range, suitable for the harsh environments found in automotive applications.

Applications

The MC33580BAPNAR2 is ideal for use in a variety of automotive systems, including but not limited to:

  • Body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Powertrain and engine control units
  • LED lighting systems

Quality and Reliability

NXP's commitment to quality is evident in the MC33580BAPNAR2, with its automotive qualification that ensures high reliability under the stringent conditions typical of automotive environments. The device's robust design and manufacturing process comply with industry standards, making it a trusted choice for automotive OEMs and suppliers worldwide.

Environmental Compliance

The MC33580BAPNAR2 is also designed with environmental considerations in mind, complying with RoHS and other regulations aimed at minimizing the environmental impact of electronic components.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 P2PAK / Power Switch/Driver 1:1 N-Channel 9A P2PAK
Need more? Email Us
ECAD model for VN820B5-E
Allegro MicroSystems, LLC
IC PWR DRVR BIPOLAR 1:20 28SOIC / Power Switch/Driver 1:20 Bipolar 40mA 28-SOIC
Need more? Email Us
ECAD model for A6812KLWTR
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,11
Analog Devices Inc.
IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Lowest to $19.5582
ECAD model for ADP197ACPZN-01-R7
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 20A TO-220AB
Need more? Email Us
ECAD model for BUK119-50DL,127
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC10XS3435DHFKR2
Freescale Semiconductor - NXP
High Side Current Limit Switch / IC SW SERIAL OCTAL 32-SOIC
Lowest to $5.2782
ECAD model for MC33879EK
Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC10XS3535PNA
Freescale Semiconductor - NXP
IC SWITCH QUAD H-SIDE W/CS 64QFP
Lowest to $42.0433
ECAD model for MC33888FB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention