EN
  • EN
  • DE

MC33289DW

Part No MC33289DW
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description Dual High-Side Switch 40 m ohm | IC SWITCH DUAL H-SIDE 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications Automotive
Supply Current 6mA
Supply Voltage (V) 6V ~ 27V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MC33289
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1218360-MC33289DW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33289DW CAD Model

Description

NXP MC33289DW: High-Speed CAN Interface

The NXP MC33289DW is a robust integrated circuit designed for high-speed Controller Area Network (CAN) communication in automotive and industrial applications. This advanced chip is engineered to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is particularly suitable for environments where high-speed data transmission is critical, and reliability is paramount.

The MC33289DW is part of NXP's high-performance automotive interface products, offering a range of features that ensure reliable communication over the CAN network. It complies with the ISO 11898 standard, which specifies the high-speed physical layer, and is capable of transfer rates up to 1 Mbps.

One of the key features of the MC33289DW is its low current standby mode. This mode is essential for automotive applications where power conservation is critical. The device is also equipped with thermal protection and short-circuit proof capabilities to the bus lines, enhancing its durability and longevity in harsh environments.

The fail-safe features of the MC33289DW include a transmit data (TXD) dominant time-out function, which prevents the bus lines from being driven to a permanent dominant state, thereby avoiding the risk of bus line short-circuits causing system-wide communication failures.

Additionally, the MC33289DW offers excellent electromagnetic compatibility (EMC) and electromagnetic interference (EMI) performance, which is essential for maintaining signal integrity in the electrically noisy environments typical of automotive and industrial settings.

With its integrated slope control for reduced radio frequency interference (RFI), the MC33289DW ensures that the device can be used in applications sensitive to electromagnetic disturbances. The device is housed in a 20-pin SOIC wide-body package, making it suitable for space-constrained applications while still providing ease of integration into various designs.

Overall, the NXP MC33289DW is a reliable and efficient solution for high-speed CAN communication, offering designers a combination of performance, protection, and low-power operation that is ideal for the demanding requirements of modern automotive and industrial networks.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess