EN
  • EN
  • DE
  • IT

FOD2741CT

Part No FOD2741CT
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optically Isolated Error Amplifier | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Popularity Medium
Supply and Demand Status Balance
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 1174952-FOD2741CT
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1,000
Supplier Device Package 8-MDIP
Manufacturer Package 8-DIP (0.400", 10.16mm)
Mounting Style Through Hole
Temperature Range - Operating -40°C ~ 85°C
Vce Saturation (Maximum) 400mV
Voltage - Forward (Vf) 1.5V (Maximum)
Current - Output / Channel 50mA
Maximum Output Voltage 30V
Output Type Transistor
Input Type DC
Current Transfer Ratio (Maximum) 200% at 10mA
Current Transfer Ratio (Minimum) 100% at 10mA
Voltage - Isolation 5000Vrms
Status Obsolete
Packaging Tube
Manufacturer ON Semiconductor
Categories Isolators
Ultra Librarian 3D Model Ultra Librarian FOD2741CT CAD Model

Description

Introducing the FOD2741CT Optocoupler from ON Semiconductor

The FOD2741CT is a high-performance optically isolated error amplifier designed by ON Semiconductor, a trusted leader in semiconductor solutions. This innovative product offers precise voltage regulation and protection for power supply systems, making it an indispensable component for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • High Isolation Voltage: The FOD2741CT boasts an impressive isolation voltage of 5000Vrms, providing excellent protection against high voltage transients and ensuring reliable operation in electrically noisy environments.
  • Advanced Regulation: With its integrated error amplifier, the device can maintain tight voltage regulation, which is crucial for sensitive electronics that require consistent power levels.
  • High-Speed Performance: The optocoupler operates at high speeds, allowing for quick response times in feedback control systems, which is essential for maintaining system stability and performance.
  • Compact SOP-8 Package: The FOD2741CT comes in a small-outline package, making it suitable for space-constrained applications without compromising on functionality.

Applications

  • Switching power supplies
  • Motor control systems
  • Isolated feedback loops for inverters
  • Industrial automation systems

Technical Specifications

The FOD2741CT has a wide operating temperature range from -40°C to +100°C, ensuring its performance in extreme conditions. It also provides a feedback signal path between a power supply and its load with the help of an optically isolated feedback loop. This feature is critical for maintaining the accuracy of voltage supply in the presence of electrical noise.

ON Semiconductor's commitment to quality is evident in the FOD2741CT optocoupler, which is designed to meet stringent industry standards for safety and reliability. Whether you are designing a new power supply system or upgrading an existing one, the FOD2741CT is a versatile and reliable choice that will help ensure your system operates at its best.

For detailed information on electrical characteristics, operational ratings, and application guidelines, please refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess