EN
  • EN
  • DE

MC32PF3000A0EP

Part No MC32PF3000A0EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features i.MX Processors PMIC 48-HVQFN (7x7)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-HVQFN (7x7)
Family Name MC32PF3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926124-MC32PF3000A0EP
Ultra Librarian 3D Model Ultra Librarian MC32PF3000A0EP CAD Model

Description

NXP MC32PF3000A0EP Power Management Integrated Circuit (PMIC)

The NXP MC32PF3000A0EP is a sophisticated Power Management Integrated Circuit (PMIC) designed to cater to the power requirements of high-performance processors in a range of applications. This versatile PMIC is an ideal solution for those looking to optimize power efficiency and performance in their embedded systems, particularly in the automotive and industrial sectors.

At the heart of the MC32PF3000A0EP lies a flexible and programmable architecture that supports various output configurations, enabling it to power a multitude of devices with different voltage and current requirements. The PMIC features multiple buck converters, LDO regulators, and boost converters, which can be fine-tuned to meet the specific needs of the application.

Key Features:

  • Multi-Output Power Supply: With a combination of up to four buck converters and six LDOs, the MC32PF3000A0EP ensures a stable and efficient power supply for complex systems.
  • Programmable Voltage: The output voltages are programmable through the I2C interface, allowing for precise control over power delivery to the target device.
  • High Efficiency: The PMIC is designed for high efficiency, which helps to reduce thermal dissipation and improve overall system reliability.
  • Flexible Sequencing: The device offers flexible power sequencing options, which are vital for systems where certain components must be powered in a specific order.
  • Coin Cell Charger: An integrated coin cell charger allows for an auxiliary power source, ensuring that critical data is retained even when the main power supply is off.
  • Protection Features: The MC32PF3000A0EP includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system.

With its wide input voltage range and robust design, the NXP MC32PF3000A0EP is well-suited for handling the rigorous demands of automotive infotainment systems, advanced driver-assistance systems (ADAS), and industrial control units. It is designed to work seamlessly with NXP's range of processors, providing a complete power management solution that simplifies the design and enhances the performance of end products.

Overall, the NXP MC32PF3000A0EP PMIC is a powerful and reliable component for designers looking to streamline their power management strategy without compromising on performance or efficiency.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4324 $52.0268
17+ $6.0984 $103.6728
26+ $5.9078 $153.6028
35+ $5.7172 $200.1020
46+ $5.5266 $254.2236
61+ $4.9549 $302.2489
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess