Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8S
Package Tape & Reel (TR)
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 6K x 8
Supply Voltage - Operating 2.95V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM8
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262039-STM8S208CBT6TR
Ultra Librarian 3D Model Ultra Librarian STM8S208CBT6TR CAD Model

Description

STM8S208CBT6TR Microcontroller by STMicroelectronics

The STM8S208CBT6TR is a high-performance microcontroller from the reputable STMicroelectronics, designed to deliver efficient processing capabilities and a range of features suitable for a variety of applications. This device is part of the STM8S series, which is well-known for its robust architecture, enhanced reliability, and ease of use.

At the heart of the STM8S208CBT6TR is an advanced 8-bit CPU, which operates at a frequency of up to 24 MHz. This processing core is built on a Harvard architecture with a three-stage pipeline, ensuring fast and efficient instruction execution. The microcontroller comes with 128 KB of Flash program memory, which is more than sufficient for complex applications and also supports in-application programming and in-circuit programming for a flexible development process.

With 6 KB of RAM, the STM8S208CBT6TR provides ample space for run-time data storage, which is crucial for real-time applications that require quick data processing and manipulation. Additionally, the device includes 2 KB of EEPROM with read-while-write support, offering reliable non-volatile storage for critical data that must be preserved between power cycles.

Connectivity and peripheral support is a strong suit of the STM8S208CBT6TR. It features an integrated CAN (Controller Area Network) interface, which is essential for automotive and industrial applications that require robust communication protocols. Moreover, it includes a range of peripherals such as UART, SPI, and I2C interfaces for serial communication, as well as 10-bit ADCs (Analog-to-Digital Converters) for accurate analog signal measurement.

The device also provides advanced control capabilities with its timers, including four general-purpose timers and an advanced control timer, which are ideal for tasks that require precise timing and PWM (Pulse Width Modulation) generation. For enhanced system safety, the STM8S208CBT6TR comes with a watchdog timer and a clock security system.

The STM8S208CBT6TR is available in a 32-pin LQFP package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to 85°C ensures reliable performance across diverse environmental conditions. This microcontroller is a perfect choice for automotive, industrial control, consumer electronics, and many other embedded systems that demand a high level of integration, performance, and reliability.

With its advanced features and robust design, the STM8S208CBT6TR from STMicroelectronics is an excellent microcontroller solution that can meet the needs of a wide range of embedded applications.

You May Also Be Interested in

NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention