EN
  • EN
  • DE

74LVC374AD

Part No 74LVC374AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type flip-flop with 5-volt tolerant inputs/outputs; positive edge-trigger 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132980-74LVC374AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC374AD CAD Model

Description

Product Overview: 74LVC374AD - Octal D-Type Flip-Flop

The 74LVC374AD from NXP Semiconductors is a high-performance, octal D-type flip-flop integrated circuit designed for use in a wide variety of digital applications. This advanced IC is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates with a lower power supply voltage while maintaining high-speed operation.

Key Features

  • Logic Type: The device features eight edge-triggered D-type flip-flops with a common clock (CP) and output enable (OE) inputs.
  • Voltage Range: It operates at a wide voltage range of 1.2V to 3.6V, making it compatible with various low-voltage applications and ideal for interfacing with microprocessors and other logic systems that require low power consumption.
  • High-Speed Performance: The 74LVC374AD offers high-speed performance, with a typical propagation delay of only 3.8ns at a 3.3V power supply, ensuring rapid response times for critical applications.
  • Bus-Hold Data Inputs: Equipped with bus-hold data inputs, the IC eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • 5V Tolerant: The inputs are 5V tolerant, providing interface flexibility with 5V logic levels without the risk of damage to the device.
  • Output Capability: Capable of driving up to 24mA, the outputs can directly drive LEDs or other light loads while maintaining low power dissipation.

Applications

The 74LVC374AD is suitable for a variety of digital applications, including:

  • Memory registers
  • Data storage
  • Communication systems
  • Microprocessor or microcontroller interface
  • Portable and battery-powered electronics

Package and Quality

The device is offered in a 20-lead SSOP package, which is both space-saving and ideal for automated surface-mount assembly processes. NXP's commitment to quality ensures that the 74LVC374AD meets strict industry standards for reliability and performance.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3372 $50.5800
365+ $0.2767 $100.9955
560+ $0.2681 $150.1360
775+ $0.2594 $201.0350
1,000+ $0.2508 $250.8000
1,335+ $0.2248 $300.1080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess