EN
  • EN
  • DE

MC13892CJVLR2

Part No MC13892CJVLR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PMIC Solution to 186-Pin BGA T/R / IC PWR MGMT I.MX35/51 186BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 186-LFBGA
Manufacturer Package 186-PBGA (12x12)
Win Source Part Number 787695-MC13892CJVLR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC13892
Introduction Date November 10, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC13892CJVLR2 CAD Model

Description

NXP MC13892CJVLR2 Power Management Integrated Circuit

The NXP MC13892CJVLR2 is a sophisticated Power Management Integrated Circuit (PMIC) designed to meet the demanding power requirements of portable and handheld devices. This highly integrated solution is particularly suited for applications such as smartphones, tablets, e-readers, and other multimedia devices where efficient power management is crucial for performance and battery life.

This PMIC integrates multiple discrete components into one package, providing a compact and efficient solution for managing power within a system. It features a range of power control options, including multiple linear regulators, switch-mode power supplies, a real-time clock, and an array of control logic, all designed to supply precise voltage levels to various subsystems while maintaining high energy efficiency.

Key features of the MC13892CJVLR2 include:

  • Multiple Voltage Regulators: The device boasts an array of both switch-mode and linear regulators, providing stable and efficient power to the CPU, memory, and peripheral devices.
  • Battery Charging: It supports advanced battery charging capabilities, including USB charging, with integrated charge control and monitoring for safe and efficient charging of lithium-ion batteries.
  • Touchscreen Interface: An integrated touchscreen interface supports capacitive and resistive touchscreens, enhancing the device's utility in interactive applications.
  • Audio Codec Interface: The PMIC comes with an audio codec interface, making it easier to integrate audio functionalities into the system.
  • Real-Time Clock: An on-chip real-time clock with calendar functionality ensures accurate timekeeping, which is essential for time-sensitive applications.
  • Power Sequencing: The device includes programmable power sequencing to ensure proper startup and shutdown sequences for the various power domains.
  • Flexibility: Programmable voltage settings and configurable options provide design flexibility to meet the specific needs of the application.

With its integration of multiple power management functions, the NXP MC13892CJVLR2 minimizes the need for additional external components, reducing both the complexity and the size of the power management subsystem. This PMIC is designed to provide a reliable and versatile power management solution that helps extend the battery life of portable devices, making it an ideal choice for designers looking to optimize their power management strategy.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0434 $60.2170
12+ $9.8819 $118.5828
19+ $9.5730 $181.8870
25+ $9.2643 $231.6075
33+ $8.9554 $295.5282
44+ $8.0290 $353.2760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess