EN
  • EN
  • DE

MC13892BJVK

Part No MC13892BJVK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description Power Management and User Interface IC | IC PMU I.MX51/37/35/27 139MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 139-TFBGA
Supplier Device Package 139-PBGA (7x7)
Family Part Number MC13892
Manufacturer Pack Quantity 2,080
MSL Level 3 (168 Hours)
Win Source Part Number 1217465-MC13892BJVK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC13892BJVK CAD Model

Description

The NXP MC13892BJVK is a sophisticated Power Management Integrated Circuit (PMIC) designed to meet the demanding needs of portable and handheld devices. This versatile component is engineered to deliver efficient power management solutions for a range of applications, including smartphones, tablets, e-readers, and other mobile computing devices.

Key Features

  • Multiple Power Outputs: The MC13892BJVK offers a variety of regulated power supplies, including multiple switch-mode and linear regulators. This allows for simultaneous powering of different system components with varying voltage and current requirements.
  • Integrated Battery Charger: With an in-built battery charging system, this PMIC can manage the charging process for single-cell Lithium-Ion or Lithium-Polymer batteries, ensuring safe and efficient charging cycles.
  • Touchscreen Interface: The device includes an interface for resistive touch screens, facilitating user interaction with the device's display.
  • Audio Codec Support: The MC13892BJVK provides an interface for connecting audio codecs, enabling high-quality sound for multimedia applications.
  • Smart Power Control: Advanced power control features help optimize energy consumption, extending battery life for portable devices.

Technical Specifications

The PMIC operates over a wide input voltage range and provides multiple output voltages that can be programmed via an I2C interface. It also includes safety features such as overvoltage, overcurrent, and thermal protection, ensuring reliable operation under various conditions.

Applications

The versatility of the NXP MC13892BJVK makes it suitable for a wide range of applications. Its power management capabilities are particularly beneficial in devices that require long battery life and high performance, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • Wireless Communication Devices
  • Medical and Healthcare Equipment

In conclusion, the NXP MC13892BJVK is an all-in-one power management solution that offers a compact, efficient, and reliable choice for designers looking to optimize their portable and handheld devices.

You May Also Be Interested in

Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0487 $60.4870
24+ $4.9630 $119.1120
37+ $4.8083 $177.9071
50+ $4.6535 $232.6750
65+ $4.4987 $292.4155
86+ $4.0333 $346.8638
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess