EN
  • EN
  • DE

LH28F400SUHE-LB15

Part No LH28F400SUHE-LB15
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970979-LH28F400SUHE-LB15
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH28F400SUHE-LB15 CAD Model

Description

The LH28F400SUHE-LB15 is a 4 Mbit (512K x 8) SmartVoltage Flash Memory device manufactured by Sharp Microelectronics. This flash memory is designed for high-performance, low-power applications requiring non-volatile storage. Its SmartVoltage technology allows the device to operate at different voltage levels, optimizing power consumption for various operating conditions.

Applications

  • Embedded systems requiring non-volatile data storage.
  • Firmware storage in microcontrollers and microprocessors.
  • Data logging in industrial control systems.
  • Storage of configuration parameters in electronic devices.
  • Program storage in portable electronic devices (e.g., handheld gaming consoles, digital cameras).

Features

  • 4 Mbit (512K x 8) memory organization: Provides ample storage capacity for various applications.
  • SmartVoltage technology: Allows operation at different voltage levels to optimize power consumption.
  • High-speed read access: Enables quick data retrieval for improved system performance.
  • Low power consumption: Minimizes energy usage, extending battery life in portable applications.
  • Sector Erase Architecture: Enables flexible and efficient memory management.

Benefits

  • Improved system performance: High-speed access allows faster data processing.
  • Extended battery life: Low power consumption makes it ideal for portable devices.
  • Flexible memory management: Sector Erase Architecture simplifies memory allocation and usage.
  • Increased reliability: Provides stable and reliable data storage in various environments.
  • Cost-effective solution: Offers a balance of performance and power efficiency at a competitive price.

Additional Details

The LH28F400SUHE-LB15 operates over a broad temperature range, suitable for industrial and commercial applications. It is available in a TSOP package, facilitating easy integration into existing circuit boards. The device supports asynchronous read and write operations, further simplifying system design. Specific technical specifications such as access time, supply voltage range, and operating temperature should be verified in the official Sharp Microelectronics datasheet.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Lucent
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
TT Electronics
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Lite-On Inc.
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess