EN
  • EN
  • DE

MC13190FCR2

Part No MC13190FCR2
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description RF Transceiver AM 2.75V 32-Pin QFN EP T/R / IC RF TXRX ISM>1GHZ 32-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Part Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Frequency 2.4GHz
Data Rate (Maximum) 6Mbps
Power - Output 4.8dBm
Sensitivity -71dBm
Operating Supply Voltage 2.5 V ~ 3 V
Current - Receiving 11mA
Current - Transmitting 27mA ~ 54mA
Operating Temperature Range 0°C ~ 50°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 787690-MC13190FCR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC13190
Introduction Date January 12, 1994
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC13190FCR2 CAD Model

Description

The NXP MC13190FCR2 is a highly integrated, sophisticated, and versatile semiconductor product designed for wireless applications. As a member of NXP's renowned family of RF solutions, the MC13190FCR2 is engineered to deliver exceptional performance in the 2.4 GHz ISM (Industrial, Scientific, and Medical) frequency band. It is commonly utilized in applications that require reliable and efficient wireless communication, such as home automation, wireless audio systems, and personal health devices.

Key Features

  • Frequency Band: Operates in the 2.4 GHz ISM band, offering a global license-free spectrum for versatile wireless applications.
  • Integration: Includes a transceiver and a host of other essential RF components, reducing the need for external components and simplifying design.
  • Modulation: Supports multiple modulation schemes, including FSK, GFSK, and O-QPSK, providing flexibility in addressing various communication protocols and standards.
  • Low Power Consumption: Designed for low-power operation, making it ideal for battery-powered devices where energy efficiency is critical.
  • Performance: Delivers robust wireless communication with high sensitivity and selectivity, ensuring reliable data transmission even in challenging environments.

Applications

The MC13190FCR2 is suitable for a wide array of wireless applications. Its robust feature set makes it an excellent choice for:

  • Smart Home Automation Systems
  • Wireless Audio and Voice Control Devices
  • Personal Healthcare and Fitness Trackers
  • Industrial Monitoring and Control
  • Wireless Sensor Networks

Technical Specifications

Some of the technical specifications of the NXP MC13190FCR2 include:

  • Supply Voltage Range: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package: Available in a compact QFN package for space-constrained applications

With its combination of advanced features, the NXP MC13190FCR2 stands out as a powerful and flexible solution for developers looking to integrate wireless capabilities into their products. Its high level of integration, coupled with NXP's commitment to quality and support, makes the MC13190FCR2 a reliable and cost-effective choice for a multitude of RF applications.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess