EN
  • EN
  • DE

BF1206-TL

Part No BF1206-TL
Manufacturer NXP / Nexperia
Catalog RFFETs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer NXP
Win Source Part Number 234835-BF1206-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF1206-TL CAD Model

Description

The BF1206-TL by NXP Semiconductors is a cutting-edge, dual N-channel silicon junction field-effect transistor (JFET) designed for high-performance RF switching and low noise amplifier applications. This product is a testament to NXP's commitment to providing innovative solutions for the ever-evolving electronics industry.

Key Features

  • Low Noise Figure: The BF1206-TL boasts a low noise figure, making it ideal for sensitive RF amplification tasks where signal integrity is paramount.
  • High Isolation: With excellent isolation characteristics, this JFET ensures minimal crosstalk between signals, thereby maintaining the purity of the transmission.
  • Dual-Gate Design: The dual-gate configuration allows for greater control over the device's electrical characteristics, enabling precision tuning of gain and other parameters.
  • Leadless Package: The BF1206-TL comes in a small, leadless 6-pin package, which is perfect for space-constrained applications while also providing environmental benefits by reducing lead use.

Applications

The BF1206-TL is versatile and can be utilized in a variety of applications, including:

  • High-frequency RF switching circuits
  • Low-noise RF amplifiers
  • Mixers and oscillators in communication devices
  • Television tuners and satellite receivers
  • Automotive and mobile communication systems

Technical Specifications

Some of the BF1206-TL's notable technical specifications include:

  • Drain-source voltage (V<sub>DS): 8V
  • Gate-source voltage (V<sub>GS): -8V to +8V
  • Drain current (I<sub>D): 30 mA
  • Power dissipation (P<sub>D): 200 mW

Quality and Reliability

NXP Semiconductors is known for its rigorous testing and quality control processes, ensuring that the BF1206-TL meets the highest standards of reliability and performance. This product is suitable for commercial-grade applications where consistency and longevity are crucial.

Whether you're designing sophisticated RF systems or looking for a reliable component for signal processing, the BF1206-TL from NXP is an excellent choice that combines performance, efficiency, and innovation.

You May Also Be Interested in

NXP / Nexperia
Trans RF MOSFET N-CH 14V 0.03A 4-Pin(3+Tab) SOT-143R
Lowest to $78.8934
Broadcom Limited
Need more? Email Us
Broadcom Limited
RF High Linearity Mode Enhancement HEMT in SOT 89 Package
Lowest to $3.1282
Broadcom Limited
RF DIODE SCHOTTKY 20V SOT143-4
Lowest to $5.2389
Broadcom Limited
Need more? Email Us
Others
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 250V 3QFN
Lowest to $10.6120
Broadcom Limited
Lowest to $16.3213
NXP / Nexperia
RF DIODE PIN 100V 125MW 5TSOP
Lowest to $1.6122

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess