EN
  • EN
  • DE

MAB8032AH212P

Part No MAB8032AH212P
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description 8-BIT 12 MHz MICROCONTROLLER PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024739-MAB8032AH212P
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAB8032AH212P CAD Model

Description

Introducing the MAB8032AH212P Microcontroller from NXP

The MAB8032AH212P is a robust microcontroller unit (MCU) developed by NXP Semiconductors, a leader in the electronics industry. This MCU is part of NXP's well-established MAB 8-bit microcontroller family, designed for embedded applications that demand high reliability and performance. The MAB8032AH212P is especially suitable for automotive and industrial applications, where consistent operation and long-term durability are critical.

This powerful microcontroller operates at a frequency of up to 12 MHz, providing the computational speed required for complex tasks. Its architecture is based on the MCS-51 controller family, ensuring compatibility with a wide range of existing software and hardware tools. This makes the MAB8032AH212P an ideal choice for designers and engineers looking to upgrade their systems without the need for extensive reprogramming or redesign.

The MAB8032AH212P comes equipped with a range of features that enhance its functionality and ease of use. It includes 256 bytes of internal RAM, which allows for efficient data handling and storage for intermediate calculations and control variables. Additionally, the MCU provides various peripheral features such as multiple 16-bit timers/counters, serial communication interface (SCI) for UART/SPI protocols, and I/O ports that enable it to interact with other devices and sensors in a system.

One of the standout features of the MAB8032AH212P is its robustness in harsh environments. It is designed to withstand extreme temperatures and electrical disturbances, ensuring reliable operation under challenging conditions. This makes it an excellent choice for automotive powertrain systems, industrial control systems, and other applications where reliability cannot be compromised.

For developers, NXP provides comprehensive support for the MAB8032AH212P, including development tools, software libraries, and documentation. This support helps to reduce development time and ensures that projects can be brought to market quickly and efficiently.

In summary, the MAB8032AH212P from NXP is a versatile and reliable microcontroller that offers a perfect blend of performance, compatibility, and durability for a wide range of applications. Its robust design and comprehensive support make it a valuable asset for any project requiring a high-performance 8-bit microcontroller.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess