EN
  • EN
  • DE

LX2160SE72232B

Part No LX2160SE72232B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LX2160 - MICROPROCESSORS (MPU) 2 / ARM® Cortex®-A72 Microprocessor IC series 16 Core, 64-Bit 2.2GHz 1517-FCPBGA (40x40)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP Semiconductors
Series QorlQ LX2
Package Bulk
Product Status Obsolete
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 16 Core, 64-Bit
Speed 2.2GHz
RAM Controllers DDR4 SDRAM
Graphics Acceleration Yes
Ethernet 100Gbps (2)
SATA SATA 3.0 (4)
USB USB 3.0 (2) + PHY (2)
Voltage - I/O 1.2V, 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TJ)
Security Features Secure Boot, TrustZone®
Package / Case 1517-BBGA, FCBGA
Supplier Device Package 1517-FCPBGA (40x40)
Additional Interfaces CANbus, I²C, MMC/SD, SPI, UART
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN 5A002
HTSUS 8542.31.0001
Other Names 2156-LX2160SE72232B
Standard Package 1
Win Source Part Number 990355-LX2160SE72232B
Ultra Librarian 3D Model Ultra Librarian LX2160SE72232B CAD Model

Description

The NXP LX2160SE72232B is a highly integrated, multi-core processor that is part of the Layerscape series, designed for high-performance networking and industrial applications. This powerful processor is built to deliver excellent computing performance, energy efficiency, and versatile connectivity options, making it an ideal choice for a wide range of applications including edge computing, network processing, and industrial control.

Key Features

  • High-Performance Cores: The processor is equipped with 16 ARM Cortex-A72 cores, which can run at speeds up to 2.2 GHz, providing a balance of high throughput and power efficiency. This makes it suitable for compute-intensive tasks and multi-threaded applications.
  • Advanced Data Path: Featuring an advanced data path with high-speed interfaces, the LX2160SE72232B ensures fast and efficient data transfer. This is critical for applications that require real-time processing and high-speed networking.
  • Integrated Security: Security is a top priority for connected devices, and the LX2160SE72232B includes an integrated security engine that supports encryption, secure boot, and network security protocols to protect sensitive data and operations.
  • Connectivity: The processor provides a comprehensive set of connectivity options, including multiple Gigabit Ethernet, 10 Gigabit Ethernet, and PCIe interfaces, allowing for flexible and scalable system designs.
  • Memory Support: It supports a wide range of memory types, including DDR4 memory with ECC support, ensuring reliable operation and data integrity in critical systems.

Applications

The NXP LX2160SE72232B is designed to meet the demands of a variety of applications. It is particularly well-suited for networking equipment such as routers, switches, and firewalls, as well as industrial applications including robotics, automation systems, and IoT gateways. Its robust processing capabilities also make it an excellent choice for edge computing devices that require local data processing and analytics.

Conclusion

With its combination of high-performance cores, advanced data path, integrated security features, and versatile connectivity options, the NXP LX2160SE72232B stands out as a powerful and reliable processor for networking and industrial applications. Its ability to handle complex tasks and maintain efficient operation makes it a top contender in the market for embedded computing solutions.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
IBM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $750.7500 $750.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess