EN
  • EN
  • DE

MAX97200AEWC+T

Part No MAX97200AEWC+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC HEADPHONE AMPLIFIER 12WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class H
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 45mW x 2 @ 16 Ohm
Supply Voltage - Operating 1.62 V to 1.98 V
Features Depop, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-WLP
Dimension 12-WFBGA, WLCSP
Win Source Part Number 074194-MAX97200AEWC+T
Ultra Librarian 3D Model Ultra Librarian MAX97200AEWC+T CAD Model

Description

The MAX97200AEWC+T from Maxim Integrated is a high-performance, low-power audio amplifier designed to deliver exceptional audio quality in a wide range of consumer electronic devices. This audio amplifier is part of Maxim's commitment to providing innovative, high-quality audio solutions for compact and portable applications such as smartphones, tablets, laptops, and portable media players.

Key Features

  • High Efficiency: The MAX97200AEWC+T operates with high efficiency, which minimizes power consumption and extends battery life in portable devices.
  • DirectDrive® Technology: Maxim's proprietary DirectDrive technology eliminates the need for DC-blocking capacitors, reducing the overall component count and saving space on the PCB.
  • Low Distortion: The amplifier is designed to produce low distortion across the audio spectrum, ensuring a clear and precise sound reproduction.
  • Wide Supply Voltage Range: It supports a supply voltage range from 2.7V to 5.5V, allowing for flexible integration into various circuit designs.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection features safeguard the amplifier and the connected speakers from potential damage.

Applications

  • Mobile Phones
  • Tablets
  • Laptops and Ultrabooks
  • Portable Media Players
  • Other Portable Audio Devices

Technical Specifications

  • Output Power: Dependent on supply voltage and load
  • Load Impedance: Compatible with various load conditions
  • Package Type: WLP (Wafer-Level Package)
  • Operating Temperature Range: Specified for -40°C to +85°C, making it suitable for use in a variety of environments

The MAX97200AEWC+T is a testament to Maxim Integrated's dedication to providing high-quality audio amplification solutions. Its small footprint, combined with its exceptional performance features, make it an ideal choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess