EN
  • EN
  • DE

LX2160SE72029B

Part No LX2160SE72029B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORLQ LX2 2GHZ 1517FCPBGA / ARM® Cortex®-A72 Microprocessor IC QorlQ LX2 16 Core, 64-Bit 2GHz 1517-FCPBGA (40x40)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorlQ LX2
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 16 Core, 64-Bit
Speed 2GHz
Co-Processors/DSP -
RAM Controllers DDR4
Graphics Acceleration Yes
Display & Interface Controllers -
Ethernet 100Gbps (2)
SATA SATA 3.0 (4)
USB USB 3.0 (2) + PHY (2)
Voltage - I/O 1.2V, 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TJ)
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 1517-BBGA, FCBGA
Supplier Device Package 1517-FCPBGA (40x40)
Additional Interfaces CANbus, I²C, MMC/SD, SPI, UART
Base Product Number LX2160
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Win Source Part Number 1356936-LX2160SE72029B
Ultra Librarian 3D Model Ultra Librarian LX2160SE72029B CAD Model

Description

The NXP LX2160SE72029B is a powerhouse in the realm of multicore processing, designed to propel the capabilities of high-performance computing to new heights. This product is part of NXP's Layerscape series, which is renowned for delivering exceptional performance, efficiency, and scalability. The LX2160SE72029B is particularly well-suited for applications in networking, data center infrastructure, and high-speed packet processing.

Key Features

  • Core Architecture: At the heart of the LX2160SE72029B lies an impressive array of 16 Arm® Cortex®-A72 cores, each providing a robust computational foundation for demanding applications.
  • High-Speed Connectivity: The device boasts an integrated packet processing acceleration, along with high-speed interfaces including multiple 100 Gigabit Ethernet ports, PCIe Gen4, and SATA 3.0, making it ideal for handling vast amounts of data with ease.
  • Advanced Security: Security is a paramount concern in modern electronics, and the LX2160SE72029B addresses this with its advanced security features, including a secure boot, trust architecture, and encryption engines to protect sensitive data.
  • Energy Efficiency: Despite its powerful performance, the processor is designed with energy efficiency in mind, featuring power management techniques that reduce overall energy consumption without compromising on speed or throughput.

Applications

The versatility of the LX2160SE72029B makes it an ideal choice for a wide range of applications. It excels in network function virtualization (NFV), edge computing, and enterprise networking equipment such as routers and switches. Additionally, its high-performance nature makes it suitable for industrial applications and any environment requiring high throughput data processing and secure, reliable operation.

Technical Specifications

For developers and engineers, the LX2160SE72029B comes with comprehensive technical documentation and support from NXP, ensuring a seamless integration into existing systems and facilitating the development of new, cutting-edge solutions. With its combination of performance, connectivity, and security, the NXP LX2160SE72029B stands as a leading choice for next-generation multicore processors.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $679.1045 $679.1045
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess