EN
  • EN
  • DE

24AA044T-I/MUY

Part No 24AA044T-I/MUY
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 400 ns 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number 24AA044
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,300
Win Source Part Number 1323509-24AA044T-I/MUY
Ultra Librarian 3D Model Ultra Librarian 24AA044T-I/MUY CAD Model

Description

Product Overview: 24AA044T-I/MUY

The 24AA044T-I/MUY is an advanced 4Kb I2C™ compatible serial EEPROM device engineered by Microchip Technology, a leader in microcontroller and analog semiconductors. This product is specifically designed to deliver high-performance data storage solutions with a focus on reliability and ease of integration into a wide array of electronic systems.

Key Features

  • Memory Size: 4 Kbits (512 x 8-bit memory array), providing ample space for configuration parameters, serial numbers, or calibration data.
  • Interface Type: I2C (Inter-Integrated Circuit), with support for a 100 kHz Standard-mode and 400 kHz Fast-mode, ensuring compatibility with a broad range of microcontrollers and processors.
  • Operating Voltage Range: 1.7V to 5.5V, accommodating various power supply levels and suitable for battery-operated applications.
  • Temperature Range: Industrial grade (-40°C to +85°C), offering reliable performance under harsh environmental conditions.
  • Write Cycle Time: 5 ms max, for efficient data handling and quick updates to stored information.
  • Write Protection: Software write protection for the entire memory array, providing security against inadvertent data changes.
  • Packaging: The device comes in a compact 8-lead TSSOP package, optimizing board space and allowing for easy integration into various designs.

Applications

The versatility of the 24AA044T-I/MUY makes it suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Industrial and Automotive Systems
  • Medical Devices
  • Smart Cards
  • Networking Equipment

Why Choose 24AA044T-I/MUY?

With its robust feature set, the 24AA044T-I/MUY from Microchip Technology is the go-to EEPROM for designers looking for a reliable non-volatile memory solution. The device's low-power consumption, wide voltage range, and industrial temperature range make it an excellent choice for portable and demanding applications. Moreover, its I2C interface ensures easy scalability and compatibility with most microcontrollers, streamlining product development and time to market.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess