EN
  • EN
  • DE

LS1020AXN7KQB

Part No LS1020AXN7KQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS1 32BIT ARM SOC 1GHZ DDR3/4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 525-FCPBGA (19x19)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A7
Speed 1.0GHz
Operating Temperature Range -40°C ~ 105°C
Package 525-FBGA, FCBGA
Case / Package 525-FCPBGA (19x19)
Family Name LS1020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A1
HTSUS 8542.31.0001
Other Part Number 568-14177, 935318559557, LS1020AXN7KQB-ND
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923955-LS1020AXN7KQB
Ultra Librarian 3D Model Ultra Librarian LS1020AXN7KQB CAD Model

Description

The NXP LS1020AXN7KQB is a high-performance, energy-efficient processor designed to meet the rigorous demands of modern embedded and IoT (Internet of Things) applications. This advanced product from NXP Semiconductors is part of the QorIQ® Layerscape series, which is renowned for providing scalable multicore platforms that combine high computing performance with low power consumption.

Key Features

  • Core Architecture: Built on ARM® Cortex®-A7 cores, the LS1020AXN7KQB delivers efficient multiprocessing capabilities, making it suitable for a wide range of applications that require both performance and power efficiency.
  • Operating Frequency: The processor operates at a frequency of up to 1 GHz, providing a balanced combination of processing power and energy savings.
  • Integrated Security: The device includes advanced security features such as secure boot, encryption, and tamper detection, ensuring the integrity and confidentiality of data in sensitive applications.
  • Connectivity: With integrated support for Gigabit Ethernet, the LS1020AXN7KQB allows for high-speed networking and seamless connectivity, which is essential for connected devices within the IoT ecosystem.
  • Memory Support: It supports various memory types, including DDR3L/DDR4, which enables flexible and scalable memory solutions tailored to specific application needs.

Applications

The LS1020AXN7KQB processor is versatile and can be used in a variety of applications, such as:

  • Industrial Control and Automation
  • Networking Equipment
  • Smart Energy Solutions
  • Home Security Systems
  • IoT Gateways

Conclusion

In conclusion, the NXP LS1020AXN7KQB is a powerful and versatile processor that offers a perfect blend of performance, energy efficiency, and advanced security features. Its robust connectivity options and support for multiple memory types make it an ideal choice for designers and engineers looking to develop sophisticated embedded and IoT devices. With the backing of NXP's reputation for quality and reliability, the LS1020AXN7KQB is poised to drive innovation across various industries.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.2165 $74.2165
2+ $60.8956 $121.7912
3+ $58.9926 $176.9778
4+ $57.0896 $228.3584
5+ $55.1866 $275.9330
7+ $49.4777 $346.3439
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 296 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess