EN
  • EN
  • DE

LPC811M001JDH16J

Part No LPC811M001JDH16J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 16TSSOP / MCU 32-bit ARM Cortex M0+ RISC 8KB Flash 3.3V 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC81xM
Packaging Reel package
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 30MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 780022-LPC811M001JDH16J
Popularity Medium
Supply and Demand Status Balance
Family Name LPC811M001
ECCN EAR99
Country of Origin China, Philippines, Thailand
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC811M001JDH16J CAD Model

Description

NXP LPC811M001JDH16J Microcontroller

The NXP LPC811M001JDH16J is a powerful and versatile microcontroller that is part of the LPC810 family of ARM Cortex-M0+ based devices. Designed to deliver exceptional value to the embedded market, this microcontroller is ideal for a wide range of applications, including industrial control, consumer electronics, and automation systems.

The LPC811M001JDH16J operates at CPU frequencies of up to 30 MHz and includes up to 8 KB of flash memory and 2 KB of SRAM, providing ample space for application code and data storage. Its compact 16-pin TSSOP package makes it suitable for space-constrained applications while still offering a rich set of features.

Among its features, this microcontroller boasts an array of peripherals that enhance its capabilities. It includes several serial interfaces: I2C, SPI, and USART, which facilitate communication with other devices and peripherals. Additionally, it has up to 6 General Purpose I/O (GPIO) pins that can be used for various digital input and output functions, providing flexibility in interfacing with external components.

The LPC811M001JDH16J also includes a 12-bit Analog-to-Digital Converter (ADC) which allows for precision analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks. The device's integrated oscillator and PLL allow precise clock generation for system control and to drive the ADC.

For enhanced system robustness, the LPC811M001JDH16J is equipped with a built-in watchdog timer that helps to ensure reliable operation by resetting the microcontroller in case of software anomalies. In addition, its wide operating voltage range of 1.8V to 3.6V allows for flexibility in power supply design, catering to both battery-powered and mains-connected applications.

With its ease of use, low power consumption, and the support of the extensive ARM ecosystem, the LPC811M001JDH16J is a cost-effective and efficient solution for a multitude of embedded system applications. The ARM Cortex-M0+ core also ensures that developers can take advantage of the latest development tools and software libraries to accelerate time-to-market for their products.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1829 $50.2067
56+ $1.7911 $100.3016
87+ $1.7351 $150.9537
120+ $1.6792 $201.5040
155+ $1.6232 $251.5960
207+ $1.4553 $301.2471
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess