EN
  • EN
  • DE

AT24C02N-SU27-D

Part No AT24C02N-SU27-D
Manufacturer Atmel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1218+;1
Reference case SOP8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 709508-AT24C02N-SU27-D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C02N-SU27-D CAD Model

Description

The AT24C02N-SU27-D is a 2 Kbit (256 x 8) Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Atmel (now Microchip Technology). It utilizes a 2-wire serial interface, making it easy to integrate into a variety of applications. This EEPROM is ideal for storing small amounts of non-volatile data, such as configuration settings, calibration data, or user preferences.

Applications:

  • Consumer Electronics: Used in devices such as set-top boxes, DVD players, and televisions to store user settings and configuration data.
  • Industrial Control Systems: Employed in industrial equipment for storing calibration data, sensor readings, and system parameters.
  • Automotive Electronics: Utilized in automotive systems for storing configuration settings and diagnostic information.
  • Medical Devices: Found in medical equipment for storing calibration data and device-specific information.
  • Security Systems: Used in security devices such as access control systems and alarm panels to store user credentials and system configurations.

Features:

  • 2 Kbit (256 x 8) EEPROM: Provides 2 Kbits of non-volatile storage, organized as 256 bytes of 8 bits each.
  • 2-Wire Serial Interface: Uses the I2C (Inter-Integrated Circuit) protocol for communication, simplifying integration with microcontrollers and other devices.
  • Low Voltage Operation: Operates at a low voltage range, typically 1.8V to 5.5V, making it suitable for battery-powered applications.
  • Write Protect Feature: Includes a write protect pin that can be used to prevent accidental data corruption.
  • Self-Timed Write Cycle: Features a self-timed write cycle, eliminating the need for external timing components.
  • High Reliability: Designed for high endurance, typically rated for 1 million write cycles per byte.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that critical information is preserved.
  • Easy Integration: The 2-wire serial interface simplifies integration with microcontrollers and other digital devices.
  • Low Power Consumption: Consumes very little power, making it ideal for battery-powered applications.
  • Data Protection: The write protect feature prevents accidental data corruption, ensuring data integrity.
  • High Endurance: The high endurance rating ensures long-term reliability, even in applications with frequent write cycles.
  • Small Footprint: The small package size allows for use in space-constrained applications.

Additional Details:

The AT24C02N-SU27-D is available in a variety of packages, including SOIC (Small Outline Integrated Circuit). It supports standard I2C addressing and communication protocols. The device is commonly used with microcontrollers from various manufacturers, including Atmel (Microchip), STMicroelectronics, and Texas Instruments. Proper decoupling capacitors are recommended for stable operation. Refer to the Atmel (Microchip) datasheet for detailed specifications, timing diagrams, and application notes.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess