EN
  • EN
  • DE

LPC802M011JDH20FP

Part No LPC802M011JDH20FP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC80xM
Package Tube
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 15MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number LPC802
Other Names LPC802M011JDH20FP,935344359129,568-13822
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264087-LPC802M011JDH20FP
Ultra Librarian 3D Model Ultra Librarian LPC802M011JDH20FP CAD Model

Description

The NXP LPC802M011JDH20FP is a highly integrated, low-power microcontroller that is ideal for a wide range of applications in the industrial, consumer, and Internet of Things (IoT) markets. This microcontroller is part of the LPC800 series, which is known for its simplicity, efficiency, and ease of use.

Key Features

  • Core: The LPC802M011JDH20FP is powered by an Arm® Cortex®-M0+ processor, which operates at frequencies of up to 15 MHz. The Cortex-M0+ core is known for its energy efficiency and is suitable for applications requiring simple, low-power processing capabilities.
  • Memory: This microcontroller comes with 16 KB of on-chip flash memory and 2 KB of SRAM. This memory configuration is suitable for small to medium complexity applications.
  • I/O and peripherals: It includes a range of peripherals such as I2C, SPI, UART, and several GPIOs. It also features a 12-bit ADC for analog sensing capabilities and a multi-rate timer for complex timing requirements.
  • Power Efficiency: The LPC802M011JDH20FP is designed with power efficiency in mind, offering multiple power-saving modes including a deep power-down mode for minimal power consumption when the device is not active.
  • Package: This microcontroller is available in a compact TSSOP20 package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +105°C, making it robust for various environmental conditions.

Applications

The versatility of the LPC802M011JDH20FP makes it a great choice for a variety of applications. It is particularly well-suited for:

  • Smart sensors and actuators
  • Battery-powered devices
  • Home automation systems
  • Small-scale embedded systems
  • IoT edge nodes

Overall, the NXP LPC802M011JDH20FP microcontroller is a reliable and cost-effective solution for developers looking to create efficient and compact embedded systems. Its combination of power efficiency, processing capability, and robust I/O options make it a versatile choice for a myriad of low-power applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1792 $50.1216
56+ $1.7881 $100.1336
87+ $1.7322 $150.7014
120+ $1.6763 $201.1560
155+ $1.6204 $251.1620
207+ $1.4528 $300.7296
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,245 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess