EN
  • EN
  • DE

UCC5630AFQP

Part No UCC5630AFQP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 137562-UCC5630AFQP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5630AFQP CAD Model

Description

The UCC5630AFQP from Texas Instruments is a state-of-the-art SCSI (Small Computer System Interface) terminator that provides high-performance solutions for bus termination. This product is designed to work with SCSI-2 and SCSI-3 systems, ensuring compatibility with a wide range of devices and supporting the seamless operation of multi-device SCSI chains.

Key Features

  • Multi-mode Compatibility: The UCC5630AFQP supports Single-Ended (SE), High-Voltage Differential (HVD), and Low-Voltage Differential (LVD) modes, providing versatile use with various SCSI standards.
  • Automatic Mode Configuration: This device intelligently detects the SCSI bus configuration and automatically switches to the appropriate termination mode, simplifying installation and maintenance.
  • Thermal Protection: Equipped with thermal shutdown protection, the UCC5630AFQP ensures reliable operation and longevity by preventing overheating.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power draw, making it suitable for energy-conscious applications.
  • Robust Design: The UCC5630AFQP is built to withstand the rigors of industrial environments, ensuring consistent performance and durability.

Applications

The flexible nature of the UCC5630AFQP makes it ideal for a variety of applications, including:

  • Server and workstation SCSI buses
  • RAID systems
  • Storage area networks (SAN)
  • Industrial control systems
  • Data acquisition systems

Technical Specifications

Parameter Value
Operating Modes SE, HVD, LVD
Operating Temperature -40°C to +85°C
Package Type 48-Pin QFP
Supply Voltage 3.3V to 5V

With the UCC5630AFQP, Texas Instruments continues its tradition of delivering high-quality, reliable components that meet the evolving needs of the technology industry. Whether for upgrading existing systems or designing new solutions, the UCC5630AFQP is a smart choice for ensuring robust and efficient SCSI bus termination.

You May Also Be Interested in

Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $46.2114
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9512 $53.5608
21+ $4.8831 $102.5451
32+ $4.7305 $151.3760
44+ $4.5779 $201.4276
57+ $4.4253 $252.2421
76+ $3.9675 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess