EN
  • EN
  • DE

LPC802M001JDH16FP

Part No LPC802M001JDH16FP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 16TSSOP / ARM® Cortex®-M0+ LPC80xM Microcontroller IC 32-Bit Single-Core 15MHz 16KB (16K x 8) FLASH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tube
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 15MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number LPC802
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number LPC802M001JDH16FP-ND,568-13819,935344357129
Standard Package 960
Win Source Part Number 1322673-LPC802M001JDH16FP
Ultra Librarian 3D Model Ultra Librarian LPC802M001JDH16FP CAD Model

Description

NXP LPC802M001JDH16FP Microcontroller

The NXP LPC802M001JDH16FP is a high-performance microcontroller that belongs to the LPC800 series, known for its efficiency and versatility. This particular model is designed to cater to the increasing demands of embedded applications that require low power consumption without compromising on processing capabilities.

The LPC802M001JDH16FP features an ARM Cortex-M0+ core, which operates at frequencies of up to 15 MHz. The Cortex-M0+ core is renowned for its energy efficiency, making it an ideal choice for battery-powered devices and applications where power management is critical. The microcontroller comes in a compact TSSOP16 package, which is suitable for space-constrained applications.

With 8 KB of on-chip flash memory and 2 KB of SRAM, this microcontroller provides ample space for application code and data storage. The memory architecture is designed to ensure quick and efficient access, which enhances the overall performance of the system. Additionally, the device supports a wide range of power supply voltages from 1.8V to 3.6V, allowing for flexible integration into various circuit designs.

The LPC802M001JDH16FP is equipped with an array of features that make it highly adaptable to a multitude of applications. It includes a versatile set of peripherals such as an I2C-bus interface, USART, SPI, a multi-rate timer, state-configurable timer, and a 32-bit Real-Time Clock (RTC). These peripherals enable the microcontroller to handle complex tasks and communicate with other devices within a system seamlessly.

Security and system protection are also key aspects of this product, featuring a CRC engine for data integrity, and an integrated watchdog timer to prevent system failures. Furthermore, the device supports multiple power modes, which can significantly reduce power consumption during idle periods.

Whether it's for industrial control systems, Internet of Things (IoT) devices, or consumer electronics, the NXP LPC802M001JDH16FP microcontroller is an excellent choice for designers looking for a balance between performance, power efficiency, and feature set.

Overall, the LPC802M001JDH16FP stands out as a reliable and cost-effective solution for a wide range of embedded applications, backed by NXP's reputation for quality and support in the microcontroller market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1974 $53.8830
105+ $0.9825 $103.1625
160+ $0.9518 $152.2880
220+ $0.9211 $202.6420
285+ $0.8904 $253.7640
380+ $0.7983 $303.3540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess