EN
  • EN
  • DE

LPC55S16JEV98E

Part No LPC55S16JEV98E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 98VFBGA / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 98-VFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC55S1x
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, Flexcomm, I²C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 10x16b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 98-VFBGA
Supplier Device Package 98-VFBGA (7x7)
Base Product Number LPC55S16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-LPC55S16JEV98ECTINACTIVE,568-LPC55S16JEV98E,568-LPC55S16JEV98EDKRINACTIVE,935385875551
Standard Package 260
Win Source Part Number 1189291-LPC55S16JEV98E
Ultra Librarian 3D Model Ultra Librarian LPC55S16JEV98E CAD Model

Description

Introducing the LPC55S16JEV98E Microcontroller by NXP

The LPC55S16JEV98E is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of embedded applications. This high-performance microcontroller is part of the LPC5500 series, which is renowned for its exceptional efficiency, security features, and processing capabilities.

Core Specifications

  • Core: The heart of the LPC55S16JEV98E is a powerful 32-bit ARM Cortex-M33 dual-core processor, which operates at up to 150 MHz. This core ensures that the MCU can handle complex algorithms and multiple tasks with ease, making it an ideal choice for a wide range of applications, including industrial control, IoT devices, and consumer electronics.
  • Memory: With 256KB of on-chip flash memory and 96KB of SRAM, this microcontroller provides ample space for code storage and efficient data management, ensuring smooth operation and quick access to frequently used data.
  • I/O Ports: A versatile set of I/O options includes multiple SPI, I2C, and UART interfaces, allowing for flexible connectivity and communication with peripheral devices.
  • Security: Security is a top priority for the LPC55S16JEV98E, featuring hardware-based cryptographic acceleration and secure boot capabilities, along with PUF (Physically Unclonable Function) for key generation and storage, ensuring robust protection against threats and unauthorized access.
  • Power Efficiency: Designed with energy efficiency in mind, this MCU includes power-saving modes such as deep sleep and power-down, which significantly reduce power consumption when the device is not in active use.

Advanced Features

  • Integration: The LPC55S16JEV98E is equipped with multiple timers, comparators, and a 12-bit ADC, which facilitate precise control and measurement tasks within embedded systems.
  • Package: The compact LQFP98 package ensures that the MCU can fit into space-constrained applications while still providing the necessary I/O and functionality.
  • Development Support: NXP offers comprehensive development support for the LPC55S16JEV98E, including a wide range of software libraries, development tools, and a strong community forum for troubleshooting and collaboration.

In conclusion, the LPC55S16JEV98E by NXP is a versatile and powerful microcontroller that is well-suited for a variety of sophisticated applications where efficiency, security, and high performance are required. Its advanced features and robust support ecosystem make it an excellent choice for developers looking to create cutting-edge products.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1698 $55.0188
14+ $7.5239 $105.3346
21+ $7.2888 $153.0648
29+ $7.0537 $204.5573
37+ $6.8186 $252.2882
50+ $6.1132 $305.6600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess