EN
  • EN
  • DE

SMDA12C-8/TR7

Part No SMDA12C-8/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 75pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number SMDA12
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299032-SMDA12C-8/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA12C-8/TR7 CAD Model

Description

Microchip Technology SMDA12C-8/TR7 TVS Diode Array

The SMDA12C-8/TR7 from Microchip Technology is a state-of-the-art transient voltage suppressor (TVS) diode array, designed to provide reliable and robust protection for electronic devices against voltage transients induced by system level ESD (Electrostatic Discharge), EFT (Electrical Fast Transients), and lightning surges. This component is an ideal solution for safeguarding sensitive circuitry in a wide range of applications, including consumer electronics, computer interfaces, and telecommunications systems.

Constructed with Microchip's advanced silicon technology, the SMDA12C-8/TR7 features eight channels of low-capacitance steering diodes and a TVS diode in each channel. The bidirectional configuration ensures protection for both positive and negative transients, making it highly versatile for various circuit designs. The device is capable of withstanding multiple ESD strikes without performance degradation, offering a robust shield for critical components against electrical threats.

The SMDA12C-8/TR7 is designed to clamp transient voltages and dissipate the energy away from the protected components. It has a peak pulse power rating of 600W for an 8/20µs waveform, ensuring a high level of protection for sensitive electronics. With a low clamping voltage and quick response time, it minimally impacts the circuit during normal operation while responding swiftly to over-voltage events, thereby preserving the integrity of the protected device.

For ease of integration into PCB layouts, this TVS diode array comes in a compact SO-8 package, optimizing board space without compromising on performance. Its lead-free, RoHS-compliant design aligns with environmental standards and regulations, making it a suitable choice for eco-conscious applications. The SMDA12C-8/TR7 is also characterized for operation over a wide temperature range, ensuring reliability across various operating conditions.

In summary, the SMDA12C-8/TR7 TVS diode array from Microchip Technology is a high-performance solution designed to protect sensitive electronics from voltage transients. Its combination of low capacitance, high surge capability, and compact form factor makes it an essential component for modern electronic designs requiring robust protection against electrical hazards.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess