EN
  • EN
  • DE

STK672-632A-E

Part No STK672-632A-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR UNIPOLAR 4.75V-5.25V / Unipolar Motor Driver Power MOSFET Parallel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Box (TB)
Product Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General Purpose
Current - Output 2.2A
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 0V ~ 46V
Temperature Range - Operating 0°C ~ 105°C (TC)
Mounting Type Through Hole
Package / Case 19-SSIP Formed Leads
Base Product Number STK672
Other Names 2156-STK672-632A-E-ONTB,ONSONSSTK672-632A-E,2156-STK672-632A-E
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253358-STK672-632A-E
Ultra Librarian 3D Model Ultra Librarian STK672-632A-E CAD Model

Description

Product Overview: STK672-632A-E from ON Semiconductor

The STK672-632A-E is a high-quality stepper motor driver IC produced by ON Semiconductor, renowned for their innovative approach to integrated circuit design. This particular driver is designed to efficiently drive a 2-phase stepper motor using a unipolar, bipolar parallel, or bipolar serial connection. It is a highly versatile component suitable for a wide range of applications that require precise motor control, including office automation machines, factory automation systems, and consumer electronics.

Key Features

  • Integrated Unipolar Stepper Motor Driver: The STK672-632A-E is designed to directly drive stepper motors, eliminating the need for external drivers.
  • Output Current: It is capable of delivering an output current of up to 1.5A, making it suitable for a variety of stepper motors.
  • Operating Voltage Range: The device operates within a voltage range of 10V to 35V, providing flexibility in terms of power supply requirements.
  • Built-in Microstepping Controller: The IC comes with a microstepping controller that allows for precise motor control and smoother operation.
  • Excitation Mode: Users can select from 2-phase, 1-2 phase, W1-2 phase, 2W1-2 phase, and 4W1-2 phase excitation modes for optimal performance.
  • Thermal Shutdown Feature: The STK672-632A-E includes a thermal shutdown circuit, which protects the device from overheating and potential damage.

Applications

The STK672-632A-E stepper motor driver is ideal for a multitude of applications such as:

  • 3D Printers
  • CNC Machines
  • Automated Guided Vehicles (AGVs)
  • Robotics
  • Surveillance Camera Systems
  • Medical Equipment

With its robust design and versatile features, the STK672-632A-E from ON Semiconductor is an excellent choice for designers and engineers looking to integrate reliable motor control into their systems. Its ease of use and high performance make it a go-to component for driving stepper motors in a variety of demanding applications.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess