EN
  • EN
  • DE

TW9906-BATB2-GR

Part No TW9906-BATB2-GR
Manufacturer Intersil
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Intersil
Win Source Part Number 397013-TW9906-BATB2-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW9906-BATB2-GR CAD Model

Description

The TW9906-BATB2-GR is a versatile and high-performance NTSC/PAL/SECAM video decoder manufactured by Intersil. It's engineered to convert analog composite video signals into digital component video, making it suitable for a wide range of applications including automotive, security, and portable devices. Its advanced features ensure superior video quality with minimal noise and distortion.

Applications:

  • Automotive Rear-View Systems: Decodes analog video from rear-view cameras for display.
  • Security Surveillance Cameras: Converts analog camera outputs into digital for recording and analysis.
  • Portable DVD Players: Processes analog video for playback on portable media players.
  • Video Capture Devices: Enables the capture of analog video from various sources for editing and archiving.
  • Embedded Systems: Integrates into embedded video systems requiring analog video input.

Features:

  • Multi-Standard Support: Compatible with NTSC, PAL, and SECAM video standards.
  • Low Power Consumption: Designed for energy-efficient operation in portable applications.
  • Integrated Anti-Aliasing Filter: Reduces aliasing artifacts for improved video clarity.
  • Automatic Gain Control (AGC): Optimizes signal levels for consistent video performance.
  • Brightness, Contrast, and Saturation Adjustment: Allows for fine-tuning of video parameters.
  • Advanced Comb Filter: Separates luminance and chrominance signals for enhanced video quality.

Benefits:

  • High-Quality Video Output: Delivers clear and detailed video images with minimal artifacts.
  • Global Compatibility: Supports multiple video standards for use in various regions.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Integration: Integrated features minimize the need for external components.
  • Improved System Performance: Optimizes video processing for better overall system performance.

Additional Details:

The TW9906-BATB2-GR incorporates a high-performance ADC (Analog-to-Digital Converter) to accurately sample analog video signals. Its advanced synchronization circuitry ensures stable and reliable video output, while the integrated comb filter effectively separates luminance and chrominance, reducing cross-color and cross-luminance interference. The device also offers user-adjustable brightness, contrast, and saturation controls, allowing for customization of the video output to suit different display requirements. Its compact package makes it suitable for space-constrained applications, and its robust design ensures reliable operation even in demanding environments. This video decoder provides a cost-effective and high-performance solution for converting analog video signals to digital format.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.9108
NXP / Nexperia
SECAM decoder
Lowest to $7.5006
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
AKM Semiconductor Inc.
Lowest to $30.6950
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
NXP / Nexperia
Lowest to $10.9484

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess