EN
  • EN
  • DE

LPC5512JBD64E

Part No LPC5512JBD64E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 150MHz 64KB (64K x 8) FLASH 64-HTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC551x
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, Flexcomm, I²C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 10x16b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP (10x10)
Base Product Number LPC5512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-LPC5512JBD64ECTINACTIVE,935385027551,568-LPC5512JBD64EDKRINACTIVE,568-LPC5512JBD64E
Standard Package 160
Win Source Part Number 977765-LPC5512JBD64E
Ultra Librarian 3D Model Ultra Librarian LPC5512JBD64E CAD Model

Description

The NXP LPC5512JBD64E is a state-of-the-art microcontroller designed to meet the needs of complex and demanding applications. This powerful component is part of NXP's LPC5500 series, which is renowned for its high efficiency, processing power, and flexibility. Aimed at revolutionizing the embedded market, the LPC5512JBD64E is an ideal choice for a wide range of applications, including industrial control, IoT devices, and general-purpose embedded systems.

Key Features:

  • Core: The LPC5512JBD64E is built around a high-performance Arm® Cortex®-M33 core, which operates at speeds of up to 150 MHz. This core includes an Armv8-M architecture with a hardware-based TrustZone for enhanced security features, making it suitable for secure applications.
  • Memory: With 256KB of on-chip flash memory and 32KB of SRAM, this microcontroller offers ample space for complex programs and data storage. The flash memory also includes a 64KB ROM with boot loader and secure firmware update services.
  • Package: The microcontroller comes in a compact BGA64 package, which is ideal for space-constrained applications.
  • I/O and Peripherals: It boasts a rich set of peripherals, including multiple SPI, I2C, and USART interfaces, along with a high-speed USB interface with PHY. Additionally, it features several 12-bit ADCs, DACs, and a variety of timers and PWM channels for comprehensive control options.
  • Power Efficiency: The LPC5512JBD64E is designed for power-sensitive applications. It supports multiple power modes and has an integrated power management unit, helping to reduce overall power consumption.
  • Development Support: NXP offers extensive development support for the LPC5512JBD64E, including software libraries, development boards, and a robust ecosystem of tools to streamline the development process.

Whether you are developing advanced consumer electronics, building smart sensors, or creating the next generation of connected devices, the NXP LPC5512JBD64E microcontroller offers the performance, security, and flexibility needed to bring your innovative ideas to life. Its robust feature set, combined with the support of NXP's software and hardware tools, makes it a top choice for engineers and designers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6383 $51.0213
27+ $3.8058 $102.7566
41+ $3.6869 $151.1629
57+ $3.5680 $203.3760
73+ $3.4490 $251.7770
98+ $3.0922 $303.0356
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess