EN
  • EN
  • DE

AT45D011-SC

Part No AT45D011-SC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 15MHZ 8SOIC / Flash Serial-SPI 5V 1M-bit 25ns 8-Pin SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (264 Bytes x 512 pages)
Clock Frequency 15MHz
Write Cycle Time - Word, Page 15ms
Memory Interface SPI
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 769009-AT45D011-SC
Popularity Medium
Supply and Demand Status Limited
Family Name AT45D011
Introduction Date August 20, 1998
ECCN EAR99
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian AT45D011-SC CAD Model

Description

The AT45D011-SC from Microchip Technology is a cutting-edge DataFlash memory component designed for applications that require rapid and reliable non-volatile data storage. This specialized memory device offers a unique combination of features that make it an ideal choice for a wide range of electronic systems.

Key Features

  • Memory Capacity: The AT45D011-SC provides a substantial storage capacity of 1-Mbit, organized as 512 pages of 264 bytes each, catering to applications that demand moderate data density without the need for higher-capacity chips.
  • Serial Interface: It utilizes a serial peripheral interface (SPI) for communication, enabling high-speed data transfer between the memory device and the host controller. This interface is widely used and allows for easy integration into existing designs.
  • Flexible Page Sizes: Users can choose between two page sizes (256 bytes or 264 bytes) for read and write operations, offering flexibility in memory management and optimizing storage efficiency.
  • Rapid Programming: The AT45D011-SC boasts rapid page programming capabilities, with typical page programming times as low as 14 milliseconds, ensuring swift data storage and minimal delay in write operations.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device operates with a low power consumption that extends the battery life of portable devices.
  • Endurance: It offers an impressive endurance of 100,000 write/erase cycles per page, ensuring long-term reliability and stability of stored data.
  • Data Retention: With a data retention period of at least 10 years, the AT45D011-SC ensures the safety and integrity of data over an extended period, making it suitable for archival and backup purposes.

Applications

The AT45D011-SC is widely used in a variety of applications, including but not limited to:

  • Digital Voice Recorders
  • MP3 Players
  • Digital Cameras
  • Smart Cards
  • Industrial Control Systems
  • Medical Devices
  • Security Systems

Microchip Technology's AT45D011-SC is a robust and reliable memory solution that offers the perfect blend of performance, power efficiency, and data security, making it an excellent choice for designers and engineers across various industries.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess