EN
  • EN
  • DE

LPC5504JHI48QL

Part No LPC5504JHI48QL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48HVQFN / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 128KB (128K x 8) FLASH 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC550x
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 96MHz
Connectivity CANBus, Flexcomm, I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O 30
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 7x16b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 935408618151,568-LPC5504JHI48QL
Standard Package 260
Win Source Part Number 1143773-LPC5504JHI48QL
Ultra Librarian 3D Model Ultra Librarian LPC5504JHI48QL CAD Model

Description

The NXP LPC5504JHI48QL is a high-performance microcontroller designed to meet the demanding requirements of embedded applications. This microcontroller is part of the LPC5500 series, which is renowned for its exceptional efficiency, processing power, and advanced peripherals. The LPC5504JHI48QL is an ideal choice for industrial control, IoT applications, and general-purpose embedded systems.

Key Features

  • Core: The LPC5504JHI48QL is powered by an Arm® Cortex®-M33 core, running at frequencies of up to 150 MHz. This 32-bit core provides enhanced performance with its efficient architecture and built-in security features.
  • Memory: It comes equipped with 256 KB of on-chip flash memory and 96 KB of SRAM, ensuring ample space for application code and data storage.
  • Security: With a focus on security, this microcontroller includes an integrated hardware AES-256 encryption engine, a secure hash algorithm (SHA-256), and a physical unclonable function (PUF) for secure key storage.
  • Advanced Peripherals: The device features a multitude of peripherals including multiple SPI, I2C, and USART interfaces, as well as a High-speed USB interface with PHY. It also offers flexible digital and analog peripherals, such as a DMA controller, ADCs, DACs, and comparators.
  • Power Efficiency: The LPC5504JHI48QL is designed for power-sensitive applications, with multiple power-saving modes and a low-power active mode that allows for reduced power consumption while maintaining core functionality.
  • Packaging: This microcontroller comes in a compact 7x7 mm 48-pin HVQFN package, making it suitable for space-constrained applications.

Applications

The versatile feature set of the LPC5504JHI48QL makes it suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Internet of Things (IoT) devices
  • Wearable technology
  • Smart home applications
  • Medical devices and healthcare equipment
  • Automotive electronics

With its robust architecture, the NXP LPC5504JHI48QL microcontroller offers a balance between performance and power efficiency, making it a smart choice for developers looking to create advanced and secure embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6390 $51.0290
27+ $3.8064 $102.7728
41+ $3.6874 $151.1834
57+ $3.5685 $203.4045
73+ $3.4495 $251.8135
98+ $3.0927 $303.0846
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,250 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess