EN
  • EN
  • DE

NRVTSA4100ET3G

Part No NRVTSA4100ET3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 4A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode 100 V
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Family Name NRVTSA4100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVTSA4100ET3G-ND, NRVTSA4100ET3GOSDKR, Q9695178N, NRVTSA4100ET3GOSCT, NRVTSA4100ET3GOSTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850285-NRVTSA4100ET3G
Ultra Librarian 3D Model Ultra Librarian NRVTSA4100ET3G CAD Model

Description

ON Semiconductor NRVTSA4100ET3G Overview

The NRVTSA4100ET3G from ON Semiconductor is a high-performance, automotive-grade MOSFET designed to meet the rigorous standards of the automotive industry. This power MOSFET is a versatile component that is ideal for a wide range of applications, including powertrain systems, body electronics, and advanced driver-assistance systems (ADAS).

Key Features

  • High Current Capability: The NRVTSA4100ET3G is capable of handling continuous drain currents up to 180 A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) as low as 3.3 mΩ, this MOSFET ensures high efficiency and minimal power loss during operation.
  • Thermal Management: The device features an excellent thermal performance due to its power package, which helps to maintain stability and prolong the lifespan of the MOSFET under high-temperature conditions.
  • High Temperature Operation: Designed to withstand operating temperatures ranging from -55°C to 175°C, the NRVTSA4100ET3G is suitable for harsh automotive environments.
  • Automotive Grade: This MOSFET is AEC-Q101 qualified, ensuring reliability and performance standards are met for automotive applications.
  • RoHS Compliant: The NRVTSA4100ET3G is compliant with RoHS standards, ensuring that it meets global environmental and safety requirements.

Applications

The robustness and high efficiency of the NRVTSA4100ET3G make it an excellent choice for various automotive applications, including:

  • Electric Power Steering (EPS)
  • DC/DC Converters
  • Motor Drives
  • Automotive Lighting
  • Battery Management Systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NRVTSA4100ET3G undergoes rigorous testing and quality control measures to ensure it meets the high standards required for automotive applications. Customers can trust in the reliability and performance of this MOSFET for their critical automotive systems.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,280 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess