EN
  • EN
  • DE

LPC5502JBD64E

Part No LPC5502JBD64E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 64KB (64K x 8) FLASH 64-HTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC550x
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 96MHz
Connectivity CANbus, Flex COMM, I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O 45
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 9x16b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP (10x10)
Base Product Number LPC5502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-LPC5502JBD64E,935408614551
Standard Package 160
Win Source Part Number 1183912-LPC5502JBD64E
Ultra Librarian 3D Model Ultra Librarian LPC5502JBD64E CAD Model

Description

NXP LPC5502JBD64E Microcontroller

The NXP LPC5502JBD64E is a high-performance microcontroller designed for a wide range of applications, offering a perfect blend of power efficiency, performance, and security. This ARM Cortex-M33 based microcontroller is part of the LPC5500 series, which is renowned for its exceptional processing capabilities and flexible features that cater to the needs of industrial control, IoT, and general embedded applications.

The LPC5502JBD64E operates at a frequency of up to 150 MHz, providing the computational power required for complex algorithms and control systems. It is equipped with 256 KB of on-chip flash memory and 96 KB of SRAM, ensuring ample space for application code and data storage. The integrated flash memory also supports In-System Programming (ISP) and In-Application Programming (IAP), which enhances the flexibility and ease of firmware updates.

One of the standout features of the LPC5502JBD64E is its advanced security capabilities. It includes a secure boot process and hardware-accelerated cryptographic services, such as AES, SHA, and ECC, to protect against unauthorized access and ensure data integrity. The microcontroller also features a Physical Unclonable Function (PUF) for secure key storage, adding an additional layer of security to the system.

The device offers a rich set of peripherals, including multiple high-speed USB interfaces with PHY, multiple serial interfaces (USART, SPI, I2C), and a Smart Card Interface. It also provides flexible digital and analog peripherals, such as a 12-bit ADC, multiple timers, and PWM channels, which are essential for real-time control applications.

For development and debugging, the LPC5502JBD64E supports JTAG and SWD interfaces, along with advanced features like trace and profiling. NXP provides a comprehensive suite of development tools and software, including the MCUXpresso SDK and IDE, to streamline the development process.

In summary, the NXP LPC5502JBD64E is a versatile and secure microcontroller that delivers powerful performance for a variety of embedded systems. Its robust security features, rich peripheral set, and extensive development support make it an ideal choice for developers looking to create reliable and sophisticated applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8359 $75.6718
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess