EN
  • EN
  • DE

STM32F030R8T6

Part No STM32F030R8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 55
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 18x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 031245-STM32F030R8T6
Family Name STM32F030R8
Introduction Date July 04, 2013
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices, Security, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian STM32F030R8T6 CAD Model

Description

STM32F030R8T6 Microcontroller

The STM32F030R8T6 is a high-performance ARM Cortex-M0 based microcontroller produced by STMicroelectronics. This microcontroller is part of the STM32F0 series, designed to offer a balance between performance and cost, making it a popular choice for a wide range of applications, particularly where budget and space are significant considerations.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: Comes with 64 KB of Flash memory and 8 KB of SRAM, suitable for a variety of applications.
  • I/O Pins: Features up to 37 I/O ports and peripherals, including a 12-bit ADC, SPI, I2C interfaces, and multiple timers.
  • Debugging: Integrated debug module with Serial Wire Debug (SWD) for a streamlined development process.
  • Supply Voltage: Operates within a wide range of supply voltages from 2.4V to 3.6V, ensuring flexibility in power-sensitive applications.

Performance and Efficiency

The STM32F030R8T6 is designed to deliver outstanding performance with its 32-bit ARM Cortex-M0 core, while maintaining high energy efficiency. The combination of high system clock speeds and an optimized architecture allows for efficient handling of tasks and processes, making it an ideal choice for applications such as industrial controls, consumer electronics, and home automation systems.

Development Support

STMicroelectronics provides a comprehensive development ecosystem for the STM32F030R8T6, which includes software libraries, the STM32CubeMX configuration tool, and the extensive STM32Cube ecosystem. This support helps to reduce development time and cost, allowing designers to focus on creating innovative and differentiated products.

Package Information

This microcontroller is available in a 64-pin LQFP package, which is both space-saving and offers ample pinouts for interfacing with external components. Its robust design ensures reliable operation even in harsh environments.

Overall, the STM32F030R8T6 is a versatile and cost-effective microcontroller solution that provides a perfect blend of performance, power efficiency, and development support, suitable for a wide array of applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2326 $55.4670
100+ $1.0113 $101.1300
155+ $0.9797 $151.8535
215+ $0.9481 $203.8415
275+ $0.9165 $252.0375
370+ $0.8217 $304.0290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess