EN
  • EN
  • DE

LPC54605J512ET180E

Part No LPC54605J512ET180E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 LPC546xx Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC546xx
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 145
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 200K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 180-TFBGA
Supplier Device Package 180-TFBGA (12x12)
Base Product Number LPC54605
Standard Package 189
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1350948-LPC54605J512ET180E
Ultra Librarian 3D Model Ultra Librarian LPC54605J512ET180E CAD Model

Description

NXP LPC54605J512ET180E Microcontroller

The NXP LPC54605J512ET180E is a high-performance microcontroller designed to meet the needs of demanding embedded applications. This advanced MCU is part of NXP's LPC54000 series, known for its efficiency, reliability, and versatile features. It is an ideal choice for industrial control, automation, and Internet of Things (IoT) applications.

Key Features:

  • Core: The LPC54605J512ET180E is built around a powerful ARM Cortex-M4 core, which operates at a frequency of up to 180 MHz, providing ample computational power for complex tasks.
  • Memory: It comes equipped with 512 KB of on-chip flash memory for program storage and 200 KB of SRAM for data, ensuring smooth and efficient operation.
  • Communication Interfaces: A rich set of communication peripherals is included, such as multiple SPI, I2C, USART interfaces, and a dedicated CAN controller, making it easy to connect to other devices and networks.
  • Advanced Analog Features: The microcontroller boasts a 12-bit ADC with 5.0 Msamples/sec, allowing for precise analog signal measurement and conversion.
  • Timers and PWM: It features multiple timers, including a State Configurable Timer (SCT), PWM, and RTC, which provide flexible timing solutions for a wide range of applications.
  • Power Efficiency: Designed with power efficiency in mind, it offers multiple power-saving modes, including a deep power-down mode for applications that require low power consumption.
  • Package: The LPC54605J512ET180E is available in a compact LQFP-100 package, making it suitable for space-constrained applications.

Development Support:

Developers can take advantage of the extensive ecosystem provided by NXP, including software libraries, development boards, and a community of experts. The LPC54605J512ET180E is supported by popular development tools such as the MCUXpresso IDE and SDK, which offer a seamless development experience from initial prototyping to final product deployment.

Applications:

This microcontroller is versatile enough to be used in a wide range of applications, including but not limited to:

  • Industrial Automation
  • Motor Control
  • Home and Building Automation
  • Consumer Electronics
  • IoT Devices

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess