EN
  • EN
  • DE

LPC54114J256BD64QL

Part No LPC54114J256BD64QL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-Bit MSP432P401R ARM Cortex M4F RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin VQFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture ARM
Frequency 100 MHz
Interface I2C, SPI, UART, USART, USB
Lead Free Yes
Maximum Operating Temperature 105 °C
Memory Size 256 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of I/Os 50
Number of Pins 64
Oscillator Type Internal
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
RAM Size 192 kB
RoHS Compliant
Schedule B 8542310000, 8542310000
Win Source Part Number 1012641-LPC54114J256BD64QL
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC54114J256BD64QL CAD Model

Description

NXP LPC54114J256BD64QL Microcontroller

The LPC54114J256BD64QL is a high-performance microcontroller product from NXP Semiconductors, designed to meet the needs of complex and power-sensitive applications. This microcontroller is part of the LPC54000 series, which is known for its rich set of features and capabilities that make it ideal for a wide range of uses, including industrial control, IoT devices, and general-purpose embedded systems.

At the heart of the LPC54114J256BD64QL is a dual-core configuration that includes an ARM Cortex-M4 core running at up to 100 MHz and an ARM Cortex-M0+ co-processor. This dual-core architecture enables the device to handle intensive tasks while maintaining low power consumption, providing the perfect balance between performance and efficiency.

The microcontroller comes with 256 KB of on-chip flash memory, providing ample space for application code, and 64 KB of SRAM for data storage. The flash memory also includes a unique ID for secure identification and 128-bit AES encryption hardware for secure communication, making it suitable for applications that require data protection and confidentiality.

For connectivity, the LPC54114J256BD64QL offers a comprehensive set of peripherals. It includes multiple SPI, I2C, USART interfaces, and a 12-bit ADC with up to 5.0 Msamples/s, allowing for high-speed data acquisition and communication with external devices. Additionally, the microcontroller has a variety of timers and PWM channels, which are essential for precise control in applications like motor control and lighting.

The device is housed in a compact 64-pin LQFP package, which is ideal for space-constrained applications. It also supports a wide range of supply voltages from 1.62V to 3.6V, providing flexibility in power supply design and ensuring compatibility with various external components.

Overall, the NXP LPC54114J256BD64QL microcontroller is a powerful and versatile solution for developers seeking a reliable and efficient microcontroller for their next project. Its robust feature set, combined with low power consumption and dual-core processing capabilities, make it an excellent choice for a myriad of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2495 $56.2475
11+ $9.2304 $101.5344
17+ $8.9419 $152.0123
24+ $8.6535 $207.6840
30+ $8.3650 $250.9500
41+ $7.4997 $307.4877
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,067 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess