EN
  • EN
  • DE

LPC4357JET256

Part No LPC4357JET256
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Errata sheet LPC435x/3x/2x/1x
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204186-LPC4357JET256
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC4357JET256 CAD Model

Description

NXP LPC4357JET256 Microcontroller

The LPC4357JET256 is a high-performance microcontroller designed by NXP Semiconductors, which is part of their LPC4300 series. This powerful MCU is built around a dual-core system that includes both an ARM Cortex-M4 and an ARM Cortex-M0 processor. This unique dual-core architecture allows for efficient division of tasks and exceptional performance in complex embedded systems.

Key Features:

  • Dual-Core System: The ARM Cortex-M4 main processor provides a maximum speed of 204 MHz, offering high-efficiency signal processing capabilities and a floating-point unit for precise mathematical calculations. The secondary ARM Cortex-M0 co-processor runs at 204 MHz as well, handling less intensive tasks and thus freeing up the main processor for more critical operations.
  • Memory: Equipped with 256 KB of SRAM, 1 MB of on-chip Flash memory, and a sophisticated memory protection unit, the LPC4357JET256 ensures robust data management and security for your applications.
  • Connectivity: This microcontroller includes a range of connectivity options such as USB 2.0, CAN, Ethernet, and multiple serial interfaces, making it ideal for communication-intensive applications.
  • Digital Peripherals: It offers a comprehensive set of peripherals, including timers, PWM, and an advanced ADC/DAC system, to support a wide array of digital functions.
  • Graphic LCD Controller: An integrated LCD controller supports both STN and TFT displays, which is perfect for embedded applications that require a user interface.
  • Advanced Security: The LPC4357JET256 comes with enhanced security features like AES encryption and a random number generator, providing the tools needed to secure data and prevent unauthorized access.

Applications:

The versatility of the LPC4357JET256 microcontroller makes it suitable for a diverse range of applications. It is particularly well-suited for industrial control, networking, medical devices, and embedded audio applications. Its dual-core architecture and extensive set of features enable developers to create sophisticated systems that require real-time processing, connectivity, and user interface capabilities.

Overall, the NXP LPC4357JET256 is a robust and flexible microcontroller that offers a balance of performance, power efficiency, and advanced features, making it an excellent choice for your next high-demand embedded system project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.4334 $54.8668
5+ $22.5095 $112.5475
7+ $21.8061 $152.6427
10+ $21.1027 $211.0270
13+ $20.3992 $265.1896
17+ $18.2890 $310.9130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess