Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834802-R2062K02-E2
Ultra Librarian 3D Model Ultra Librarian R2062K02-E2 CAD Model

Description

The R2062K02-E2 is a Power Management IC (PMIC) manufactured by Ricoh. It's designed to provide efficient power management for various electronic devices, ensuring stable voltage regulation and optimal performance. It integrates multiple functions into a single chip, simplifying the design and reducing the size of power supply circuits.

Applications

  • Portable Devices: Used in smartphones, tablets, and wearable devices for managing power distribution and battery charging.
  • IoT Devices: Employed in Internet of Things (IoT) devices for energy-efficient power management and long battery life.
  • Embedded Systems: Integrated into embedded systems for regulating power supply and ensuring system stability.
  • Consumer Electronics: Applied in consumer electronic products such as digital cameras and audio players for power management.
  • Industrial Equipment: Utilized in industrial control systems for providing regulated power to sensitive components.

Features

  • Multiple Voltage Regulators: Integrates multiple voltage regulators, including LDOs and DC-DC converters, for versatile power management.
  • Low Quiescent Current: Features a low quiescent current, minimizing power consumption in standby mode.
  • Battery Charging: Includes battery charging capabilities, supporting various battery types and charging profiles.
  • Overcurrent Protection: Provides overcurrent protection to prevent damage from excessive current flow.
  • Thermal Shutdown: Incorporates thermal shutdown protection to prevent overheating and ensure system reliability.

Benefits

  • Efficient Power Management: Multiple voltage regulators ensure efficient power distribution, optimizing system performance.
  • Extended Battery Life: Low quiescent current helps extend battery life in portable devices.
  • Simplified System Design: Integration of multiple functions simplifies board layout and reduces component count.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection enhance system reliability and prevent damage.
  • Flexible Battery Charging: Battery charging capabilities support various battery types, providing flexibility in battery selection.

Additional Details

The R2062K02-E2 is a versatile PMIC suitable for a wide range of applications. It is available in a small package, which helps in minimizing board space requirements. Its high efficiency and comprehensive protection features make it an ideal choice for power management in modern electronic devices.

You May Also Be Interested in

American Hakko Products, Inc.
SPRING,WAVE,FR-300
Need more? Email Us
ECAD model for B5064
Transforming Technologies, LLC
RANGERPRO DUAL WIRE CONSTANT MTR
Need more? Email Us
ECAD model for CM1600
FLIR Extech
COLOR LED LIGHT METER WITH NIST
Need more? Email Us
ECAD model for LT45-NISTL
Phoenix Contact
TOPMARK NEO SET
Need more? Email Us
ECAD model for 1012018
Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
ECAD model for JR16-RYG-4MCM1
Brady Corporation
4001-C AIR/GRN/STY C
Need more? Email Us
ECAD model for 4001-C
Broadcom Limited
SPECTROMETER QWAVE VIS 0.4NM
Need more? Email Us
ECAD model for AFBR-S20W2VI

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention