EN
  • EN
  • DE

LPC4353JET256,551

Part No LPC4353JET256,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 256LBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 512KB (512K x 8) FLASH 256-LBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC43xx
Package Tray
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, QEI, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, Motor Control PWM, POR, PWM, WDT
Number of I/O 164
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 136K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-LBGA (17x17)
Base Product Number LPC4353
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935298803551
Standard Package 90
Win Source Part Number 1070648-LPC4353JET256,551
Ultra Librarian 3D Model Ultra Librarian LPC4353JET256,551 CAD Model

Description

The NXP LPC4353JET256,551 is a high-performance microcontroller that belongs to the LPC4300 series, known for its dual-core architecture. This microcontroller integrates an ARM Cortex-M4 processor, which is optimized for real-time processing, and an ARM Cortex-M0 co-processor, designed for efficient handling of less demanding tasks. This unique dual-core system allows for simultaneous processing of complex algorithms while managing peripheral control tasks, making it an ideal choice for a wide range of applications.

Key Features:

  • Advanced Dual-Core Architecture: ARM Cortex-M4 main processor with a floating-point unit for high-performance computation, alongside an ARM Cortex-M0 co-processor for low-power, low-latency tasks.
  • Memory: Equipped with 256 KB of on-chip SRAM and 1 MB of Flash memory, providing ample space for complex applications and software.
  • High-Speed Connectivity: Features High-speed USB 2.0 interface, Ethernet, and multiple serial interfaces for versatile connectivity options.
  • Digital Peripherals: Includes a variety of peripherals such as timers, PWM, and ADC/DAC for comprehensive digital control.
  • Enhanced Security: Comes with advanced cryptographic engines for secure data transfer and storage, including AES, SHA, and CRC engines.
  • Package: Housed in a compact LQFP-256 package, providing a space-efficient solution for PCB designs.

Applications:

The LPC4353JET256,551 is designed to cater to a broad spectrum of applications. Its robust processing capabilities make it suitable for industrial automation, robotics, automotive systems, and complex IoT devices. Its ability to handle multiple tasks simultaneously also makes it a preferred choice for embedded audio applications, advanced motor control systems, and communication gateways that require concurrent data processing and control.

Why Choose the LPC4353JET256,551?

Engineers and developers looking for a microcontroller that offers high performance, flexibility, and a rich set of features will find the LPC4353JET256,551 to be an excellent choice. Its dual-core architecture, extensive memory, and comprehensive peripheral set enable the development of complex and reliable systems with reduced time-to-market. Additionally, the support from NXP and its community provides an extensive ecosystem of development tools and software, ensuring a smooth development experience.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess