EN
  • EN
  • DE

LPC4353FET256,551

Part No LPC4353FET256,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 256LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M4/M0
Part Core Size 32-Bit Dual-Core
Speed(Frequency) 204MHz
Number of I/O 164
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Data RAM Size 136K x 8
Supply Voltage - Operating 2.2 V to 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 256-LBGA (17x17)
Win Source Part Number 206601-LPC4353FET256,551
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC4353FET256,551 CAD Model

Description

Product Overview: LPC4353FET256,551

The LPC4353FET256,551 is a high-performance microcontroller produced by NXP Semiconductors. This device is part of the LPC4300 series, which is renowned for its powerful dual-core architecture. The LPC4353FET256,551 integrates an ARM Cortex-M4 processor along with a Cortex-M0 co-processor, enabling efficient division of tasks and enhanced system performance.

Key Features

  • Dual-Core System: The ARM Cortex-M4 main processor operates at frequencies of up to 204 MHz, while the Cortex-M0 co-processor runs at up to 204 MHz as well, providing ample power for complex tasks and real-time processing.
  • Memory: Equipped with 264 KB of SRAM, 1 MB of flash memory, and an array of digital and analog interfaces, this microcontroller is designed for versatility in a wide range of embedded applications.
  • Advanced Connectivity: The LPC4353FET256,551 supports a variety of communication interfaces including USB 2.0, Ethernet, CAN, SPI, I2C, UART, and more, facilitating easy integration into existing systems.
  • Flexible Package: Housed in a low-profile 256-pin LQFP package, the LPC4353FET256,551 is suitable for space-constrained applications while still offering a wealth of I/O options.
  • Enhanced Security: With features like hardware AES encryption and a random number generator, the microcontroller provides robust security options for data protection.

Applications

The LPC4353FET256,551 is ideal for a range of applications, including industrial control systems, robotics, automotive electronics, communication gateways, and complex IoT devices. Its dual-core architecture and high-speed interfaces make it particularly well-suited for multitasking environments where performance and reliability are critical.

Support and Resources

NXP provides extensive support for the LPC4353FET256,551 through a comprehensive ecosystem that includes development tools, software libraries, and application notes. Designers can access NXP's online community for collaboration and support, as well as utilize the company's suite of development platforms to accelerate the design and prototyping process.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess