EN
  • EN
  • DE

LPC3230FET296/01,5

Part No LPC3230FET296/01,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT ROMLESS 296TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM926EJ-S series Microcontroller IC 16/32-Bit 266MHz - ROMless 296-TFBGA (15x15)
Manufacturer NXP
Series LPC3200
Package Tray
Part Status Obsolete
Core Processor ARM926EJ-S
Core Size 16/32-Bit
Speed 266MHz
Connectivity EBI/EMI, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals DMA, I2S, LCD, Motor Control PWM, PWM, WDT
Number of I/O 51
Program Memory Type ROMless
Supply Voltage 0.9V ~ 3.6V
Data Converters A/D 3x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 296-TFBGA
Case / Package 296-TFBGA (15x15)
Family Name LPC32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Other Part Number 568-4964, 935290764551
Quantity per package 126
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923710-LPC3230FET296/01,5
Ultra Librarian 3D Model Ultra Librarian LPC3230FET296/01,5 CAD Model

Description

The NXP LPC3230FET296/01,5 is a high-performance microcontroller that is part of the LPC3200 family, designed to cater to a wide range of embedded applications. This microcontroller is built on an ARM926EJ-S core, which operates at frequencies up to 266 MHz, providing a robust platform for complex and demanding tasks.

Key Features:

  • Core: ARM926EJ-S CPU with a clock speed of up to 266 MHz, offering advanced processing capabilities and efficient power consumption.
  • Memory: Equipped with 32KB of SRAM and 256KB of integrated flash memory, the LPC3230FET296/01,5 provides ample space for code storage and quick data access.
  • Connectivity: This microcontroller includes a variety of connectivity options such as USB 2.0 Full-Speed and High-Speed, 10/100 Ethernet MAC, and multiple serial interfaces for comprehensive peripheral integration.
  • Graphics Support: It comes with a built-in LCD controller supporting STN and TFT panels, making it an ideal choice for applications with graphical user interfaces.
  • Power Management: The LPC3230FET296/01,5 features an efficient power management unit that supports multiple power modes, enabling energy-saving strategies for battery-powered devices.

Applications:

The versatility of the LPC3230FET296/01,5 makes it suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Networking equipment
  • Point-of-sale terminals
  • Navigation systems
  • Complex IoT devices

Package and Quality:

The NXP LPC3230FET296/01,5 is offered in a compact 296-pin LQFP (Low-Profile Quad Flat Package) that ensures a minimal footprint on system designs. It is manufactured to meet the high-quality standards expected from NXP, a leader in semiconductor solutions, ensuring reliability and performance in your embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6939 $50.8170
75+ $1.3899 $104.2425
115+ $1.3465 $154.8475
155+ $1.3030 $201.9650
200+ $1.2596 $251.9200
270+ $1.1293 $304.9110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess