EN
  • EN
  • DE

LPC2294HBD144/01K

Part No LPC2294HBD144/01K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 256KB FLSH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201909-LPC2294HBD144/01K
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series LPC2200
Package Tray
Product Status Active
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity CANbus, EBI/EMI, I²C, Microwire, SPI, SSI, SSP, UART/USART
Ultra Librarian 3D Model Ultra Librarian LPC2294HBD144/01K CAD Model

Description

NXP LPC2294HBD144/01K Microcontroller

The NXP LPC2294HBD144/01K belongs to the robust family of LPC2000 microcontrollers that are designed for embedded applications requiring high performance, low power consumption, and a wide range of integrated features. This particular model is a powerful ARM7TDMI-S based microcontroller that is well-suited for industrial control, medical systems, automotive, and other embedded systems that demand reliability and versatility.

With a 144-pin LQFP (Low Profile Quad Flat Package), the LPC2294HBD144/01K offers ample I/O options for interfacing with external devices. It operates at a frequency of up to 60 MHz, providing the computational speed necessary for complex tasks. The microcontroller includes 256 KB of on-chip flash memory for program storage, complemented by 16 KB of static RAM (SRAM) for data operations, ensuring efficient execution of code and data handling.

Key features of the LPC2294HBD144/01K include:

  • A 32-bit ARM7TDMI-S processor core, which provides high performance and low power consumption.
  • Multiple serial communication interfaces, including four UARTs, Fast I²C-bus (400 kbit/s), SPI, and two CAN channels, facilitating versatile connectivity options.
  • Up to 112 general purpose I/O (GPIO) pins for flexible interfacing with other components and peripherals.
  • 10-bit A/D converters and multiple 32-bit timers, making it suitable for real-time applications and complex timing requirements.
  • Two PWM units and a Real-Time Clock with optional battery backup, adding to its capability in control applications.
  • An external memory interface that supports both SRAM and SDRAM, allowing for easy memory expansion.
  • On-chip watchdog timer to ensure system reliability and prevent system hang-ups.
  • Emulation and trace support that facilitates debugging and development.

The LPC2294HBD144/01K also supports Vectored Interrupt Controller (VIC) for prioritized interrupts, which enhances the performance of real-time operating systems (RTOS) and ensures quick response times to critical system events. Its robust feature set and expandability make it an excellent choice for designers looking to create sophisticated and long-lasting embedded systems.

Overall, the NXP LPC2294HBD144/01K is a feature-rich microcontroller that combines performance, versatility, and reliability, making it a preferred choice for engineers and developers in a wide array of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8508 $69.8508
2+ $57.3135 $114.6270
3+ $55.5224 $166.5672
4+ $53.7314 $214.9256
5+ $51.9403 $259.7015
7+ $46.5672 $325.9704
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess