EN
  • EN
  • DE

SNJ54ABT534W

Part No SNJ54ABT534W
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54ABT
Package Tube
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 175 MHz
Max Propagation Delay @ V, Max CL 6.7ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 30 mA
Input Capacitance 3.5 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-CFP
Package / Case 20-CFlatpack
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 673808-SNJ54ABT534W
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT534W CAD Model

Description

The SNJ54ABT534W is a high-performance, octal D-type flip-flop with clear functionality, meticulously engineered by Texas Instruments. This integrated circuit is part of the ABT family, known for its advanced bi-CMOS technology, which ensures a perfect blend of speed and power consumption. The device is designed for 5-V VCC operation, making it compatible with a wide range of applications in the industrial and commercial sectors.

Each flip-flop has independent data, clock, and clear inputs, with Q and Q̅ outputs. This arrangement allows for versatile use in buffer/storage registers, shift registers, and as a state holder for various synchronous and asynchronous digital systems. The clear input has a direct clear function, which when activated, makes the Q outputs LOW regardless of the other inputs, providing an added layer of control and safety to the user.

The SNJ54ABT534W is encapsulated in a robust ceramic flat package (W package), ensuring durability and reliability even under harsh conditions. This packaging is designed for military and aerospace applications, withstanding extreme temperatures and providing a high level of thermal stability and resistance to physical stress. The device also features a balanced output drive with current sinking capability, which is a critical feature for maintaining signal integrity in complex digital environments.

Key features of the SNJ54ABT534W include:

  • Edge-triggered D-type inputs
  • Output sink capability of 48 mA, output source capability of 24 mA
  • Clear functionality for direct control
  • Low power consumption with ICC reduced by 50%
  • Guaranteed output skew to maintain signal synchronization
  • Guaranteed multiple VCC and GND pins to minimize noise

Whether it's for mission-critical applications or for standard digital systems, the SNJ54ABT534W by Texas Instruments provides a reliable and efficient solution for your data storage and transfer needs. Its military-grade construction and advanced technical specifications make it an ideal choice for designers looking for high-quality, dependable components.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.9303 $90.9303
2+ $87.9970 $175.9940
3+ $85.0638 $255.1914
4+ $76.2641 $305.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,144 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess