EN
  • EN
  • DE

LPC1853FET256,551

Part No LPC1853FET256,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 256LBGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 150MHz 512KB (512K x 8) FLASH 256-LBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC18xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, Microwire, SD, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, Motor Control PWM, POR, PWM, WDT
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 136K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-LBGA (17x17)
Base Product Number LPC1853
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-14452,935293796551,LPC1853FET256,551-ND
Standard Package 90
Win Source Part Number 1183645-LPC1853FET256,551
Ultra Librarian 3D Model Ultra Librarian LPC1853FET256,551 CAD Model

Description

The NXP LPC1853FET256,551 is a high-performance, Cortex-M3 based microcontroller that is ideal for a wide range of applications, including industrial control, medical systems, and automotive electronics. This powerful MCU is part of NXP's LPC1800 series, which is renowned for its advanced features and capabilities designed to facilitate complex and demanding tasks.

Key Features

  • CPU: The heart of the LPC1853FET256,551 is a 32-bit ARM Cortex-M3 processor, which operates at frequencies of up to 150 MHz. This processor provides the computational power necessary for intensive applications, while also offering low power consumption for energy-sensitive projects.
  • Memory: It comes with 512 KB of on-chip flash memory, providing ample space for storing code. Additionally, it includes 136 KB of SRAM, which is split into two blocks for flexible data management.
  • Digital Peripherals: This microcontroller features a rich set of digital peripherals, including GPIO, SPI, I2C, UART, CAN, and more. These interfaces enable the LPC1853FET256,551 to communicate with a variety of external devices and components.
  • Analog Features: The device includes a 10-bit ADC and a 10-bit DAC, allowing for analog signal processing and control, which is essential for many embedded systems.
  • Package: The LPC1853FET256,551 is available in a compact, 256-pin LBGA package, making it suitable for space-constrained applications.
  • Power Efficiency: With multiple power modes, including a deep power-down mode, this MCU is optimized for power-sensitive applications, ensuring efficient operation and extended battery life in portable devices.

Applications

The versatility of the LPC1853FET256,551 makes it an excellent choice for a multitude of applications. It is widely used in industrial automation for motor control and process management. In the medical field, its precision and reliability are leveraged in patient monitoring systems and diagnostic equipment. Additionally, it is suitable for automotive electronics, where robustness and long-term reliability are critical.

Conclusion

The NXP LPC1853FET256,551 is a robust and feature-rich microcontroller that offers an optimal balance between performance, power efficiency, and integration. Its extensive set of peripherals and high-speed processing capabilities make it an ideal choice for engineers and developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7239 $63.4478
4+ $26.0299 $104.1196
6+ $25.2165 $151.2990
9+ $24.4030 $219.6270
11+ $23.5896 $259.4856
15+ $21.1493 $317.2395
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess