EN
  • EN
  • DE

LPC1833JET256,551

Part No LPC1833JET256,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 256LBGA / ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 256-LBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, QEI, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 164
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 136K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 256-LBGA
Supplier Device Package 256-LBGA (17x17)
Base Product Number LPC1833
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number LPC1833JET256,551-ND,935298801551,568-14466,2156-LPC1833JET256,551,NXPNXPLPC1833JET256,551
Standard Package 90
Win Source Part Number 1320979-LPC1833JET256,551
Ultra Librarian 3D Model Ultra Librarian LPC1833JET256,551 CAD Model

Description

Product Overview: LPC1833JET256,551 - NXP Semiconductors

The LPC1833JET256,551 is a robust microcontroller unit (MCU) from NXP Semiconductors, renowned for its high performance and versatility. This MCU is part of the LPC1800 series, which is designed to cater to the demanding requirements of embedded applications. The LPC1833JET256,551 is built around a powerful ARM Cortex-M3 processor core, which operates at frequencies of up to 180 MHz, delivering exceptional processing capabilities.

With a 32-bit architecture, this MCU ensures efficient data handling and computation, making it an ideal choice for industrial control, medical systems, and automation applications. The inclusion of 256 KB of flash memory and 32 KB of SRAM provides ample space for complex applications and software stacks, while ensuring fast access to critical data and instructions.

The LPC1833JET256,551 is equipped with a plethora of peripherals and I/O options that enhance its functionality. It boasts high-speed USB 2.0, Ethernet, and various serial interfaces such as UART, I2C, SPI, and CAN, which enable seamless connectivity and communication with other devices and networks. Additionally, it includes multiple timers, a 10-bit ADC, and a 10-bit DAC, which further extend its capabilities in handling analog signals and time-sensitive tasks.

Security is a key concern in modern electronics, and the LPC1833JET256,551 addresses this with its unique identifier and random number generator, which can be used for encryption and secure data transactions. Moreover, the device supports various low-power modes, making it suitable for battery-powered operations where energy efficiency is crucial.

Designed with a 256-pin LQFP package, the LPC1833JET256,551 ensures a compact footprint while providing enough pins for extensive external interfacing. This MCU is also characterized by its wide operating temperature range, which ensures reliability and performance even under harsh environmental conditions.

In summary, the LPC1833JET256,551 from NXP Semiconductors is a highly capable microcontroller that combines processing power, memory capacity, versatile peripherals, and connectivity options to meet the needs of a wide range of sophisticated embedded applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.1221 $59.1221
3+ $48.5100 $145.5300
4+ $46.9946 $187.9784
6+ $45.4781 $272.8686
7+ $43.9628 $307.7396
9+ $39.4144 $354.7296
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 716 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess