Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828575-LTC024EUBFS8TL
Ultra Librarian 3D Model Ultra Librarian LTC024EUBFS8TL CAD Model

Description

The LTC024EUBFS8TL is a power management integrated circuit (PMIC) manufactured by Rohm Semiconductor. Designed for efficiency and reliability, this component is typically used in portable and battery-powered devices to manage power distribution and regulation.

Applications:

  • Mobile Phones: Powering various sub-systems including the processor, display, and memory.
  • Tablets: Managing power for efficient operation and extended battery life.
  • Portable Gaming Devices: Providing stable and regulated power for graphics processing and other functions.
  • Digital Cameras: Optimizing power consumption for image sensors, processors, and displays.
  • Wearable Technology: Power management in smartwatches, fitness trackers, and other wearable devices.

Features:

  • High Efficiency DC-DC Conversion: Minimizes power loss during voltage conversion.
  • Multiple Output Rails: Provides several regulated voltage outputs for different system components.
  • Low Quiescent Current: Reduces power consumption in standby mode, increasing battery life.
  • Overvoltage Protection (OVP): Protects downstream components from damage due to excessive voltage.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or overload conditions.
  • Thermal Shutdown Protection (OTP): Shuts down the device when the temperature exceeds safe limits to prevent damage.
  • Compact Package: Designed in a small form factor suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current result in longer operating times.
  • Stable Power Delivery: Regulated outputs ensure reliable performance of connected components.
  • System Protection: Integrated protection features enhance the robustness of the overall system.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Small Form Factor: Enables use in compact and portable devices.

The LTC024EUBFS8TL optimizes battery usage, providing significant improvements in device uptime. The integrated protection mechanisms (OVP, OCP, OTP) significantly enhance the overall system reliability and prevent component failures. Its compact design allows for easier integration into portable devices without sacrificing performance or functionality. The use of this PMIC simplifies the design process, reducing the number of external components required and leading to a more cost-effective and efficient solution. The IC is designed to minimize power loss during voltage conversion, ensuring that a greater percentage of the battery's energy is used effectively.

You May Also Be Interested in

Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A
Amphenol
CONN ADAPTER 4P-4P F-F INLINE
Need more? Email Us
ECAD model for IA-A04F-A04F-0000-01
SCS
CONTAINER HINGED 7 X 5 X 0.5"
Need more? Email Us
ECAD model for 4025
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8021
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
Gedore Tools, Inc.
VOLTAGE TESTER 6-24 V SLOTTED 3
Need more? Email Us
ECAD model for 4611
Teledyne LeCroy
GEN 125MHZ 4CH 16BIT 1GS/S / 125 MHz Arbitrary, Sweep Function Generator 4 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display
Lowest to $0.5199
ECAD model for AS1104
Excelitas Technologies
LASER HEAD (39635), 633NM, 17.0M
Lowest to $271.6832
ECAD model for 30635
Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1449 $65.2050
1,090+ $0.1191 $129.8190
1,690+ $0.1151 $194.5190
2,330+ $0.1112 $259.0960
3,015+ $0.1074 $323.8110
4,000+ $0.0970 $388.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,700 pieces
MOQ: 450 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention