Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Intel
Series MAX® II
Package Tray
Number of I/O 212
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 256-TFBGA
Case / Package 256-MBGA (11x11)
Family Name EPM1270
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 544-1721, -544-1721, 974596
Quantity per package 176
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870624-EPM1270M256C5N
Ultra Librarian 3D Model Ultra Librarian EPM1270M256C5N CAD Model

Description

The EPM1270M256C5N is an integrated circuit (IC) manufactured by Intel.

  • Series: MAX II
  • Family: EPM1270
  • Input/Output (I/O) Ports: 212
  • Operating Temperature Range: 0°C to 85°C
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package: 256-TFBGA
  • Mounting Type: Surface Mountable
  • Estimated Production Lead Time: 51 weeks

You May Also Be Interested in

Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Need more? Email Us
ECAD model for LC4064V-10T100I
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 256MC 5NS 256FTBGA
Need more? Email Us
ECAD model for LC4256C-5FT256BC
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Lowest to $6.7202
ECAD model for M4A3-64/32-10VI48
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 256MC 3NS 176TQFP
Need more? Email Us
ECAD model for LC4256B-3TN176C
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Lowest to $43.2612
ECAD model for M4A3-128/64-7VC
Lattice Semiconductor Corporation
3.3V, 2.5V and 1.8V In-System Programmable eXpanded Programmable Logic Device XPLD™ Family
Need more? Email Us
ECAD model for LC5512MV-75FN256C
Lattice Semiconductor Corporation
Product Change Notifications (PCNs) have been issued to discontinue all devices in this data sheet. | IC CPLD 10MC 10NS 24DIP
Need more? Email Us
ECAD model for GAL22V10D-10LPNI
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 256MC 7.5NS 256FTBG
Need more? Email Us
ECAD model for LC4256C-75FT256BC
Xilinx Inc.
XC2C384 CoolRunner-II CPLD
Lowest to $651.9404
ECAD model for XC2C384-10FTG256I

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention