EN
  • EN
  • DE

LPC1810FET100,551

Part No LPC1810FET100,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 100TFBGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 150MHz ROMless 100-TFBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC18xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, I²C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 64
Program Memory Type ROMless
RAM Size 136K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 12x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number LPC1810
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-LPC1810FET100,551,NXPNXPLPC1810FET100,551,935293677551
Standard Package 260
Win Source Part Number 1006071-LPC1810FET100,551
Ultra Librarian 3D Model Ultra Librarian LPC1810FET100,551 CAD Model

Description

NXP LPC1810FET100,551 Microcontroller

The NXP LPC1810FET100,551 is a high-performance microcontroller designed for embedded applications that require efficient data processing and versatile peripheral integration. This microcontroller is part of the LPC1800 series, which is known for its low power consumption and advanced features that cater to a wide range of industrial, consumer, and computing applications.

Key Features

  • Core: At the heart of the LPC1810FET100,551 is an ARM Cortex-M3 processor, which operates at frequencies of up to 180 MHz, providing the computational power necessary for complex tasks and algorithms.
  • Memory: The device is equipped with 1 MB of flash memory and 136 KB of on-chip SRAM, allowing for ample storage of code and data.
  • Package: Housed in a compact LQFP-100 package, the LPC1810FET100,551 offers a balance between size and I/O capabilities, making it suitable for space-constrained applications.
  • Connectivity: A rich set of peripherals includes Ethernet, USB 2.0 Host/OTG/Device, and multiple serial interfaces such as UART, I2C, SPI, and CAN, providing extensive connectivity options.
  • Digital Peripherals: The microcontroller features a versatile General Purpose Input/Output (GPIO) interface, along with advanced timers, PWM, and an ADC/DAC for interfacing with analog sensors and actuators.
  • System Control: An integrated Memory Protection Unit (MPU) and a Nested Vectored Interrupt Controller (NVIC) enhance system reliability and provide efficient management of interrupts.
  • Power Efficiency: Multiple power modes and an on-chip power management unit allow for optimized power consumption, which is crucial for battery-powered and energy-sensitive applications.

Applications

The LPC1810FET100,551 is ideally suited for a range of applications, including but not limited to industrial control systems, robotics, medical devices, networking equipment, and smart home automation. Its robust architecture and comprehensive feature set make it an excellent choice for developers looking to create sophisticated and reliable systems with stringent power and space requirements.

Overall, the NXP LPC1810FET100,551 microcontroller offers a balanced combination of performance, power efficiency, and integration, enabling designers to achieve new levels of innovation in their embedded designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess