EN
  • EN
  • DE

SN74AUC32374ZKER

Part No SN74AUC32374ZKER
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 32-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE QUAD 8BIT 96BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 4
Number of Bits per Element 8
Clock Frequency 250MHz
Max Propagation Delay at V, Max CL 2.2ns at 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Supply Voltage (V) 0.8V ~ 2.7V
Current - Quiescent (Iq) 40μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 96-LFBGA
Family Part Number 74AUC32374
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1254059-SN74AUC32374ZKER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUC32374ZKER CAD Model

Description

Overview of SN74AUC32374ZKER

The SN74AUC32374ZKER is a high-performance flip-flop product from Texas Instruments (TI), designed to meet the demanding requirements of today's advanced digital systems. This device is part of the AUC family of products, which are known for their ultra-low voltage operation and high-speed interfacing capabilities.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The SN74AUC32374ZKER contains 32 D-type flip-flops with edge-triggered clock inputs, which are essential for synchronizing data in digital circuits.
  • Low Voltage Operation: It operates at a nominal voltage of 0.8V to 2.5V, making it suitable for low-voltage applications that require reduced power consumption without sacrificing speed or performance.
  • High-Speed Performance: The device boasts a high-speed data transfer capability, which is critical for applications such as high-speed data acquisition, telecommunications, and computing.
  • Bus-Hold Data Inputs: The flip-flops feature bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying the design and saving board space.
  • 3-State Outputs: The outputs of the flip-flops can be put into a high-impedance state, allowing for the use in bus-oriented systems.

Applications

The SN74AUC32374ZKER is suitable for a wide range of applications, including:

  • Data storage and communication
  • Signal processing
  • Networking equipment
  • High-speed computing systems

Product Specifications

With its compact 96-ball BGA (ZKE) package, the SN74AUC32374ZKER is designed to occupy minimal space on a PCB while offering robust performance. The device's specifications are tailored for applications requiring fast edge rates and minimal power dissipation. Its operating temperature range is from -40°C to 85°C, which ensures reliability over a wide range of environmental conditions.

Conclusion

Overall, the SN74AUC32374ZKER from Texas Instruments represents a blend of power efficiency, high-speed operation, and space-saving design, making it an excellent choice for designers looking to optimize their digital systems for both performance and power consumption.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3227 $51.8724
29+ $3.5468 $102.8572
44+ $3.4360 $151.1840
61+ $3.3252 $202.8372
78+ $3.2143 $250.7154
105+ $2.8818 $302.5890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess