EN
  • EN
  • DE

LPC1769FBD100/P1K

Part No LPC1769FBD100/P1K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description LPC17xx - 512kB flash, 64kB SRAM / ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP Semiconductors
Series LPC17xx
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, Ethernet, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, Motor Control PWM, POR, PWM, WDT
Number of I/O 70
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 3.6V
Data Converters A/D 8x12b SAR; D/A 1x10b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Win Source Part Number 1353349-LPC1769FBD100/P1K
Ultra Librarian 3D Model Ultra Librarian LPC1769FBD100/P1K CAD Model

Description

The NXP LPC1769FBD100/P1K microcontroller is a high-performance, Cortex-M3 based microcontroller that is designed to cater to a wide range of embedded applications. This powerful MCU operates at a maximum frequency of 120 MHz, making it suitable for complex and demanding tasks such as real-time processing and control systems.

Key Features

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 120 MHz.
  • Memory: Comes with 512 KB of on-chip flash memory and 64 KB of SRAM, which is essential for storing code and running applications efficiently.
  • Digital Peripherals: Includes a variety of digital peripherals such as GPIO, timers, UARTs, I2C, SPI, and CAN, providing versatile options for interfacing with other devices.
  • Analog Peripherals: Equipped with an ADC and DAC for interfacing with analog sensors and other devices, making it ideal for IoT applications and automation.
  • PWM Channels: Multiple PWM channels for precise control over motors and other actuators.
  • Connectivity: Offers Ethernet, USB 2.0 Device/Host/OTG, and CAN 2.0B connectivity options for versatile communication capabilities.
  • Package: Available in a 100-pin LQFP package, which is suitable for space-constrained applications.
  • Power Efficiency: Features three reduced power modes: Sleep, Deep-sleep, and Power-down modes for power-sensitive applications.

Applications

The LPC1769FBD100/P1K microcontroller is designed for a broad range of applications, including industrial control, medical systems, e-vehicle systems, and embedded audio. Its robust set of features and high-speed operation make it an excellent choice for advanced embedded systems that require reliable performance, connectivity, and low power consumption.

Development Support

NXP provides extensive development support for the LPC1769FBD100/P1K with a comprehensive suite of tools, including software libraries, development boards, and an active community of developers. This support helps to accelerate development time and reduce time-to-market for products utilizing this advanced microcontroller.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8947 $65.7894
4+ $26.9905 $107.9620
6+ $26.1471 $156.8826
8+ $25.3036 $202.4288
11+ $24.4602 $269.0622
14+ $21.9298 $307.0172
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess