EN
  • EN
  • DE

5962-9761601QDA

Part No 5962-9761601QDA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Dual Positive-edge-t Igge Ed D-type Flip-flops With Clea And P Eset 14-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clock Edge Trigger Type Positive Edge
Frequency 100 MHz
Height 2.03 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 9.21 mm
Logic Function D-Type
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 2
Number of Elements 2
Number of Outputs 4
Number of Pins 14
Polarity Non-Inverting
Propagation Delay 6.4 ns
Quiescent Current 10 µA
Radiation Hardening No
RoHS Compliant
Thickness 1.59 mm
Turn-On Delay Time 6.4 ns
Width 5.97 mm
Win Source Part Number 1185679-5962-9761601QDA
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-9761601QDA CAD Model

Description

The Texas Instruments 5962-9761601QDA is a high-performance, precision integrated circuit designed to cater to a wide array of applications, particularly in demanding environments. This product is part of Texas Instruments' commitment to providing reliable and durable solutions for the aerospace and defense industries, where components must meet stringent requirements for reliability and robustness.

Key Features

  • Quality and Reliability: The 5962-9761601QDA is manufactured to meet the rigorous standards of the military and aerospace sectors. It is built to withstand extreme temperatures, vibrations, and other challenging conditions.
  • Performance: Texas Instruments' product is known for its high-speed performance and low power consumption, making it an ideal choice for critical applications where efficiency is paramount.
  • Integration: The component is designed for easy integration into complex systems, providing a seamless solution for engineers looking to enhance their designs with reliable electronics.

Applications

This product is versatile and can be used in a variety of applications, including:

  • Avionics and onboard systems
  • Space exploration equipment
  • Missile and defense systems
  • High-reliability computing

Specifications

The 5962-9761601QDA boasts technical specifications that ensure optimal performance in the most demanding situations:

  • Operating Temperature Range: Specified for military and aerospace operational temperatures.
  • Package: Hermetically sealed to prevent moisture ingress and ensure long-term reliability.
  • Compliance: Fully compliant with the applicable military standards for electronic components.

Ordering and Availability

To acquire the Texas Instruments 5962-9761601QDA or to request more information about pricing and availability, customers can contact Texas Instruments directly or authorized distributors. Texas Instruments provides comprehensive support and documentation to aid in the integration and use of their products.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess