EN
  • EN
  • DE

SL1TTE1000F

Part No SL1TTE1000F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description Res Thick Film 2512 100 Ohm 1% 1W ±100ppm/°C J-Lead SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2512
Case Code (Imperial) 2512
Case / Package 6332
Height 1.9 mm
Length 6.3 mm
Maximum Operating Temperature 180 °C
Min Operating Temperature -55 °C
Power Rating 1 W
Resistance 100 Ω
RoHS Compliant
Schedule B 8533210045
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Voltage Rating 200 V
Weight 85.048569 µg
Width 3.1 mm
Win Source Part Number 1093464-SL1TTE1000F
Categories Chip Resistor - Surface Mount
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL1TTE1000F CAD Model

Description

The KOA Speer SL1TTE1000F is a chip resistor that is surface mountable.

  • Voltage Rating: 200V
  • Resistance: 100Ω
  • Power Rating: 1W
  • Tolerance: 1%
  • Temperature Coefficient: 100 ppm/°C
  • Case/Package: 6332 or 2512
  • Weight: 85.048569 µg
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 180 °C
  • Minimum Operating Temperature: -55 °C
  • Schedule B: 8533210045

You May Also Be Interested in

Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess